location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-711 wireless router 3G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-711
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-711
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWR-711 wireless router 3G Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tabletop router Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Ethernet WAN SIM card slot
  • - Ethernet LAN (RJ-45) ports: 3
Long product name D-Link DWR-711 wireless router 3G Black :
The short editorial description of D-Link DWR-711 wireless router 3G Black

Wireless N300 3G Router, GSM/GPRS/EDGE 850/900/1800/1900 MHz, UMTS/HSPA/HSPA+ 900/2100 MHz, 300 Mbps, 802.11n/g, 200g
More>>>
D-Link DWR-711 wireless router 3G Black:
The official marketing text of D-Link DWR-711 wireless router 3G Black as supplied by the manufacturer

The D-Link DWR-711 Wireless N300 3G Router is a cost efficient solution that allows users to access mobile broadband networks. Once connected, users can transfer data, stream media, and send SMS messages. Simply insert your HSPA+ SIM card and share your 3G Internet connection through a secure wireless network or by using any of the three 10/100 Ethernet ports.

Fast Mobile Internet Connection
Connect to your HSPA+ mobile connection with fast downlink speeds of up to 21 Mbps and uplink speeds up to 5.76 Mbps, which gives you the speed you need for fast, responsive Internet access. Surf the web with ease, and stream music and video over the Internet to your PCs and mobile devices.

Advanced Network Security
The DWR-711 utilizes dual active firewalls (SPI and NAT) to prevent potential attacks over the Internet. WPA/WPA2 wireless encryption keeps your wireless network secure and your traffic safe, allowing you to share your 3G connection without worrying about unauthorized users accessing your network.

Simple To Install And Use
The Wireless N300 3G Router can be installed quickly and easily almost anywhere. It can be configured through almost any web browser without the need for special software. This router makes it stay connected even when conventional broadband services are unavailable.

Features
Connectivity

- Provides high-speed connectivity in areas without conventional internet access
- 802.11n backward compatible with 802.11g/b
- Compatible with a wide-range of mobile networks
- Can be configured for WAN when WLAN is unavailable

Security
- WPA/WPA2 Wi-Fi security protocols provide the latest in wireless security
- Built-in firewall keeps unwanted connections out
- Wi-Fi Protected Setup (WPS) for one-touch secure setup with other Wi-Fi devices
- Supports IPSec, PPTP, L2TP Passthrough

Easy to Set Up, Easy to Use
- Easy-to-use web interface means that no special software is required
- LED indicators let you know the status of your connection instantly

Short summary description D-Link DWR-711 wireless router 3G Black:
This short summary of the D-Link DWR-711 wireless router 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-711, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 3G, Black, Tabletop router

Long summary description D-Link DWR-711 wireless router 3G Black:
This is an auto-generated long summary of D-Link DWR-711 wireless router 3G Black based on the first three specs of the first five spec groups.

D-Link DWR-711. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3i, IEEE 802.3u. Mobile network generation: 3G, 2G standards: Edge, GPRS, GSM, 3G standards: HSPA, HSPA+, UMTS. Security algorithms: WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP. Supported network protocols: L2TP/PPTP/IPSEC

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3i, IEEE 802.3u
Mobile network
Mobile network generation
3G
3G
Yes
4G
No
2G standards
Edge, GPRS, GSM
3G standards
HSPA, HSPA+, UMTS
GSM bands supported
850, 900, 1800, 1900 MHz
UMTS bands supported
900, 2100 MHz
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB port *
No
DC-in jack
Yes
Management features
WPS push button
Yes
Security
Security algorithms
WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-AES, WPA2-PSK, WPA2-TKIP
Firewall
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Supported network protocols
L2TP/PPTP/IPSEC
Design
Product color
Black
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
2
Features
Certification
CE
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
5.85" (148.5 mm)
Depth
4.47" (113.5 mm)
Height
0.984" (25 mm)
Weight
7.05 oz (200 g)
Other features
Dimensions (WxDxH)
5.85 x 4.47 x 0.984" (148.5 x 113.5 x 25 mm)
Input voltage
100 - 240 V
Brand Image Article code product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-878 EXO AC1900 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)