location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-650 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver :
The short editorial description of Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver

SF-650 - Fax, Copy, 16MB, 600 x 300dpi, 33.6Kbps
More>>>
Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver:
The official marketing text of Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver as supplied by the manufacturer

Wherever you work, the SAMSUNG SF-650 monochrome laser fax has the design features and technology to help you work more efficiently and cost-effectively. Compact design means you can get all these benefits, even if space is at a premium.

Best-of-breed performance
- A 33.6Kbps modem speed makes for fast communication and enhanced efficiency. What’s more, 7MB of memory means that you can store up to 500 pages of information.

- Copy speed is an impressive 18 A4 copies per minute (19cpm in Letter Mode). A 250-sheet cassette gives you greater paper capacity and gives you more copying time between refills.

- Equipped to deal with the most demanding document handling requirements, the SAMSUNG SF-650 offersstandard resolution up to 600 x 30dpi.

Taking the hassle out of faxing
- The SAMSUNG SF-650 is geared to deliver faster, more efficient fax communication. The control panel features 20 assignable buttons for one-touch dialling, and you can also store up to 250 frequently-used numbers for speed dialling. Because there is often a requirement for documents to be sent to multiple locations, you can also store up to 269 contacts, in up to 250 groups of numbers or circulation lists for Group Dialling. A further 30 contact numbers can be stored in the memory, and these can all be sent the same fax message using the machine’s Multi-Send feature. So however many people you need to fax – and however often – SAMSUNG make it quick, easy and efficient.

Choose the right consumables option for your budget needs
- The SAMSUNG SF-650 also offers a choice of consumables to meet your cashflow needs. High yield toner cartridges, which are ideal for heavy users, last longer and give you lower costs per page. As another option, low yield toner cartridges have the advantage of lower initial outlay.

Robust, compact design
- The smart, compact design of the SAMSUNG SF-650 means it looks good but doesn’t take up all your valuable deskspace. Easy access for paper refilling and replacing toner cartridges is quick and easy so downtime is minimal and you stay productive longer.

Delay Send Mode saves on call charges
- The Delay Send button on the control panel stores documents in the memory, and allows you to send them during a predefined time period when off-peak call charges apply – allowing you to make significant savings on your phone bill.

Short summary description Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver:
This short summary of the Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-650, Laser, 33.6 Kbit/s, 203 x 98 DPI, 18 cpm, A4, A5, 250 sheets

Long summary description Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver:
This is an auto-generated long summary of Samsung SF-650 fax machine Laser 33.6 Kbit/s 203 x 98 DPI Black, Silver based on the first three specs of the first five spec groups.

Samsung SF-650. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 98 DPI. Copy speed (black, normal quality, A4): 18 cpm. ISO A-series sizes (A0...A9): A4, A5. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 80 sheets. Fax memory: 7, 16, Fax memory: 500 pages

Fax
Print technology *
Laser
Color faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
203 x 98 DPI
Auto-redialing
Yes
Copying
Copy speed (black, normal quality, A4)
18 cpm
Paper handling
ISO A-series sizes (A0...A9)
A4, A5
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
80 sheets
Memory
Fax memory
7, 16
Memory
Fax memory
500 pages
Technical details
Product color
Black, Silver
Speakerphone
No
Weight & dimensions
Dimensions (WxDxH)
14.2 x 15.3 x 11.6" (360 x 388.8 x 293.7 mm)
Weight
25.1 lbs (11.4 kg)
Certificates
Electromagnetic compatibility
ITU-T G3, ECM
Printing
Time to first page (black, normal)
15 s
Other features
Copy resolution (black text)
600 x 300 DPI
Media types supported
JIS B5
Letter
Yes
Legal
Yes