location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQ4Q2ZM/A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQ4Q2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198445841 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2023 11:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 9.7" Pink
  • - Aluminum, Polyurethane
  • - Stand mode
  • - Dust resistant, Scratch resistant
Long product name Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink :
The short editorial description of Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink

iPad Smart Cover - Pink Sand
More>>>
Short summary description Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink:
This short summary of the Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MQ4Q2ZM/A, Cover, Apple, iPad Air 2 iPad Air (1st generation) iPad (6th generation) iPad (5th generation), 9.7"

Long summary description Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink:
This is an auto-generated long summary of Apple MQ4Q2ZM/A tablet case 9.7" Cover Pink based on the first three specs of the first five spec groups.

Apple MQ4Q2ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPad Air 2 iPad Air (1st generation) iPad (6th generation) iPad (5th generation), Maximum screen size: 9.7"

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 07:54:04
Uk has collected 28 expert reviews for Apple MQ4Q2ZM/A tablet case 24.6 cm (9.7") Cover Pink and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2020-01-01 07:54:04
The Apple Smart Cover is aptly named: it looks great, and the way it works is so clever that we can't think of a better way to describe it. It's got smooth polyurethane or leather on the outside. We prefer the £35 polyurethane version, which comes in b...
Good Adds virtually no bulk, The stand works three ways, Sleeps and wakes the iPad...
Bad Fairly expensive...
80%
macworld.co.uk
Updated:
2020-01-01 07:54:04
Along the new iPad 2 is Apple's new Smart Cover, and along with our exclusive first review of the iPad 2 we have also got our hands on the new Smart Cover to go with the case. Although the price has yet to be announced in the UK, we think it'll be wort...
Good Nearly impossible to mis-attach; doesn't cover up the iPad like the original case; can be used with the Dock Keyboard...
Bad Could prove awkward for left-handers...
Bottom line I spent a week with a leather Smart Cover and found it to be a nice companion product, though it took a little getting used to. It adds far less bulk than any iPad case I've previously used, and it also gave my fingers something else to hold on to when ho...
80%
techadvisor.co.uk
Updated:
2020-01-01 07:54:04
Apple has launched a new iPad Smart Cover to go with its iPad 2. So here, to go with our in-depth review of the Apple iPad 2 - the UK's first - we've got our hands on the cover. And, although the price has yet to be announced in the UK, we think the...
Bottom line I spent a week with a leather iPad Smart Cover and found it to be a nice companion product, though it took a little getting used to. It adds far less bulk than any iPad case I’ve previously used, and it also gave my fingers something else to hold on t...
80%
tekbeattv.com
Updated:
2020-01-01 07:54:04
Apple released their iPad Smart Case for their latest iteration of the iPad (4th Generation 2012). Does it provide the same level of protection as its predecessor? Find out in the full review after the break!Our review sample was the specialty Product(RED...
Bottom line we feel that the iPad Smart Case cover really lacked in many ways as while it did provide scratch protection and additional benefits' they did not outweigh the fact that the iPad Smart Case for the 4th Gen iPad was really meant as a universal case which...
60%
gadgetmac.com
Updated:
2020-01-01 07:54:04
It only took Apple more than a year, but it finally decided to come out with a proper protection solution for both of its iPad 2 and iPad 3rd Gen wonder tablets. It's called the Smart Case, Apple's latest and greatest iPad accessory. Apple did pretty w...
80%
gearlive.com
Updated:
2020-01-01 07:54:04
Related Tags: adslice, apple, ipad, ipad 2, ipad 2012, ipad case, ipad cases, ipad smart case review, new ipad, polyurethane, product red, red, review, reviews, sidefeatured, slates, smart case, smart case review, smart cover, tablets, third generatio...
0%
the-gadgeteer.com
Updated:
2020-01-01 07:54:04
When the Apple iPad 2 was unveiled, one of its most vaunted features was its ability to use something called a Smart Cover, a cover made of leather or polyurethane that magnetically attaches to the left side of the iPad 2, and which can wake the iPad 2...
Good Very good protection, Good looks, Excellent fit and function...
Bad I wish the dark grey was darker...
0%
the-gadgeteer.com
Updated:
2020-01-01 07:54:04
Today, we’re doing Point-Counterpoint with Apple Smart Case reviews. Douglas Forrester liked his case, and I didn’t like mine. Julie thought people might be interested in a different take on the Smart Case. I love Apple’s Smart Cover, and I’ve used...
Good Covers the entire iPad, with only minimal openings for the connectors and camera, Polyurethane, so you don't have to worry about scratching the cover itself, Cover is permanently attached to the back case, Sleep/wakes the iPad, Folds into a stand...
Bad Has a hard rim that extends past the iPad's edges that are very uncomfortable to hold, Some of the openings don't align properly with the connectors underneath, Obscures the nice metal backing of the iPad...
0%
ilounge.com
Updated:
2020-01-01 07:54:04
So when we learned in March that Apple was working on a Smart Cover-influenced case, we were excited. And today, three months after the debut of the third-generation iPad, the new iPad Smart Case ($49) has arrived, finally offering iPad 2 and new iPa...
60%
isource.com
Updated:
2020-01-01 07:54:04
I haven't gone quite as case crazy with my iPad 2 as I have with my various iPhones, and while I very much enjoy using the Adonit Writer 2 , my tablet still spends a good 80% of its time with just a Gelaskin on the back and a Smart Cover on the front. Tha...
0%
isource.com
Updated:
2020-01-01 07:54:04
I'm new to the world of tablets, but I knew even before I bought the iPad 2 that I wanted my experience with it to feel clean and focused. This meant that as gorgeous and useful as external stands like the TwelveSouth Compass may be, they were a no-go bec...
0%
gadgetmac.com
Updated:
2020-01-01 07:54:04
The Apple Smart Covers are the official "case" for the iPad 2 that was designed together with the iPad 2 from day one. Picking up from the older iPad Case that was made for the first generation iPad, the Smart Cover takes on a similar front design and...
60%
ilounge.com
Updated:
2020-01-01 07:54:04
The front side of iPad Smart Cover is colored plastic fabric or cowhide, with the plastic coming in gray, blue, green, orange, or pink versions, and the leather in grey, tan, brown, black, or red versions; red turns out to be Apple’s most recent PRODU...
30%
chipchick.com
Updated:
2020-01-01 07:54:04
When Apple announced the iPad 2, it wasn’t just the iPad’s new hardware that made a splash, but also Apple’s new iPad Smart Cover. One thing is for sure, there really is no case or accessory on the iPad or tablet market quite like the iPad Smart C...
Good Doesn’t add any bulk to the iPad, doubles as a stand, microfiber lining keeps the display clean, puts iPad to sleep when closed, available in 10 colors...
Bad Pricey – especially for the leather covers, doesn’t protect the back or sides of the iPad, provides very minimal shock protection...
0%
pcmag.com
Updated:
2020-01-01 07:54:04
One of the biggest selling points of the Apple iPad 2 is that it's thinner and lighter than the original iPad. One thing it's not, though, is any less fragile, with its sprawling 9.7-inch glass touch screen. When you get an iPad, it's pretty much a giv...
Good Very thin; doesn't add bulk. Magnetized, so it can be removed and reattached very easily. Converts to a stand for comfortable on-screen keyboard typing and movie watching. Comes in 10 colors.
Bad Doesn't protect the iPad's back panel. Microfiber backing doesn't remove screen fingerprints as Apple claims.
Bottom line Apple's innovative, magnetized Smart Cover effectively and elegantly protects your iPad 2 without sacrificing its slim profile. Buy it now...
80%
macworld.com
Updated:
2020-01-01 07:54:04
The original iPad really worked best when in a case, but as Steve Jobs lamented in launching the iPad 2, most iPads have had their beautiful design—toiled over by Apple’s finest aesthetes!—cloaked by cases made of fabric or leather. And cases don’t jus...
80%
gottabemobile.com
Updated:
2020-01-01 07:54:04
Andy Inatko of the Chicago Sun Times was on hand at the Apple iPad 2 announcement Wednesday. Afterwards he was able to get his hands on Apple's new tablet and surprisingly one of the first things he discussed in his appearance on This Week in Google , a s...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)