IBM logo

IBM eServer xSeries 206m P4 3.2GHz server Tower Intel® Pentium® 4 0.5 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33080
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year.
Long product name IBM eServer xSeries 206m P4 3.2GHz server Tower Intel® Pentium® 4 0.5 GB DDR2-SDRAM 400 W:

xSeries 206m 3.2 GHz 2MB L2 512MB Open Bay SATA Simple Swap GLAN

Short summary description IBM eServer xSeries 206m P4 3.2GHz server Tower Intel® Pentium® 4 0.5 GB DDR2-SDRAM 400 W:

IBM eServer xSeries 206m P4 3.2GHz, 3.2 GHz, 0.5 GB, DDR2-SDRAM, Serial ATA, 400 W, Tower

Long summary description IBM eServer xSeries 206m P4 3.2GHz server Tower Intel® Pentium® 4 0.5 GB DDR2-SDRAM 400 W:

IBM eServer xSeries 206m P4 3.2GHz. Processor family: Intel® Pentium® 4, Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.