location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Traveller™ Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980399-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2 year
Long product name Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver :
The short editorial description of Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver

Mobile Traveller™ Headset Multifunction Button Bluetooth® Cordless WindStop™ Microphone
More>>>
Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver:
The official marketing text of Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver as supplied by the manufacturer

WindStop™ microphone
Reduces wind noise; perfect for outdoor and in-car use.

Flexible flip clip
Soft-touch earclip provides a comfortable fit on either ear.

Multifunction button
One-touch Call Answer/End* feature.

Volume Up/Down
Adjust volume or mute your call with one touch.

Don't let a little breeze ruin your conversation. Enjoy hands-free convenience with the comfortable Logitech® Mobile Traveller Headset. With the WindStop™ microphone to minimize wind noise, your voice comes in loudly and clearly, no matter where you are. With up to eight hours of talk time, this Bluetooth® headset has the performance you need to stay in touch when you are on the go. The headset features a flexible flip clip that adjusts comfortably on either ear, and at only a half an ounce, it's light enough for extended wear. Answer or end calls with a one-touch button (phone model dependent), and adjust volume without having to reach for your phone. Simply pair with your Bluetooth® mobile phone and go.

Enjoy freedom from cords. No additional phone dongle is needed to enjoy 10 meters (30 feet) of range. It also works with your Bluetooth®-compatible PC. And Bluetooth® v1.2 gives you adaptive frequency-hopping, quick connect time, and improved audio quality. Bluetooth® ensures effortless and secure connections between mobile devices. Bluetooth® v1.2 offers more advanced performance, including better interference prevention and faster pairing to other devices.
Listen clearly. Sleek noise-canceling WindStop™ microphone delivers superior audio quality in windy environments.
Have quick and easy operation with single-finger functionality. Adjust the volume or mute your call easily.
Talk for up to 8 hours! Enjoy full-working day operation. Specially engineered, patent pending microphone filter eliminates wind noise without electronics that reduce battery life.
Put it in your pocket. It´s slim (15mm wide) and super lightweight (1/2 oz.).

Short summary description Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver:
This short summary of the Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mobile Traveller™ Headset, Wireless, 0.494 oz (14 g), Headset, Silver

Long summary description Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver:
This is an auto-generated long summary of Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver based on the first three specs of the first five spec groups.

Logitech Mobile Traveller™ Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.494 oz (14 g). Product color: Silver

Performance
Product type *
Headset
Headset type
Binaural
Product color *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
8 h
Standby time
300 h
Weight & dimensions
Weight
0.494 oz (14 g)
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:34:30
Uk has collected 7 expert reviews for Logitech Mobile Traveller™ Headset Wireless Bluetooth Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
phonearena.com
Updated:
2011-10-03 23:34:25
As a technology Bluetooth becomes more and more popular, and at the same time it develops even further. It is mainly used for connectivity between wireless accessories like headset for example. Bluetooth becomes a standard for mobile phones and support...
Good WindStop technology, Steady attachment to the head without the threat of falling off, Easy to manipulate without confusion...
Bad Low volume sound from the microphone – the people you are talking to find it hard to hear you, Ugly design with a big Boom...
Bottom line Traveller is an interesting mid-level headset. It is stylish and well-made, except when you place it on your head and its long Boom Microphone makes you a bit robot-like. When attached, it is really steady and feels quite comfortable so it could be use...
70%
mobilegadgetnews.com
Updated:
2011-10-03 23:34:26
Well I am giving this 5 of 5 stars only because I can go higher, though in my personal opinion it is better than other headsets that share the same rating. It is very loud, and everyone I talked to didn even know that I was on a phone let alone a BT Hea...
100%
Laptopmag.com
Updated:
2011-10-03 23:34:28
Except for its spelling, Logitechs Mobile Traveller is a solid all-around Bluetooth headset designed to be lightweight and painless to wear. Weighing only 0.6 ounces, this featherweight device hugs your ear with a curved hard plastic hook thats a lit...
70%
mobiletechreview.com
Updated:
2011-10-03 23:34:30
Oct. 2005 by Michael Thwaite With increasing attention being rightly focused on the dangers of balancing driving with talking on the phone, mobile headsets are becoming an essential partner to the mobile phone and what better way to do mobile headsets...
0%
Brand Image Article code product Stock Price from
Logitech Mobile Freedom™ Headset Wireless Bluetooth Logitech Mobile Freedom™ Headset Wireless Bluetooth
(show image)
980228-1914 Mobile Freedom™ Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)