location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD Monitor with Digital TV tuner 231T1SB/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD Monitor with Digital TV tuner 231T1SB/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
231T1SB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581504977
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:10
The date of the most recent change of the data-sheet in Icecat's system
Philips 231T1SB/00 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LCD Monitor with Digital TV tuner 231T1SB/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 58 cm (23") w T-line
  • - 1920x1080 Full HD
Long product name Philips LCD Monitor with Digital TV tuner 231T1SB/00 :
The short editorial description of Philips LCD Monitor with Digital TV tuner 231T1SB/00

Digital Full HD TV monitor in a stylish package. 23"w T-line 1920x1080 Full HD.
More>>>
Philips LCD Monitor with Digital TV tuner 231T1SB/00:
The official marketing text of Philips LCD Monitor with Digital TV tuner 231T1SB/00 as supplied by the manufacturer

Experience brilliant multimedia performance with this stylish, glossy and stunning Full HD 1080p display with Digital TV tuner! Combined with HDMI and AV inputs along with powerful sound the 231T1 takes entertainment to a new height!
- Best picture quality
- Great convenience
- Experience true multimedia
- Ready for digital

Short summary description Philips LCD Monitor with Digital TV tuner 231T1SB/00:
This short summary of the Philips LCD Monitor with Digital TV tuner 231T1SB/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD Monitor with Digital TV tuner 231T1SB/00, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips LCD Monitor with Digital TV tuner 231T1SB/00:
This is an auto-generated long summary of Philips LCD Monitor with Digital TV tuner 231T1SB/00 based on the first three specs of the first five spec groups.

Philips LCD Monitor with Digital TV tuner 231T1SB/00. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. Product color: Black

Full HD LCD display 1920 x 1080p
Full HD LCD display 1920 x 1080p

The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future-proof as it supports 1080p signals from all sources, including the most recent sources such as Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colours.

Smart mode
Smart mode

The optimum picture and sound depends on various aspects like the video source, content type, surroundings of the room, type of display device etc. Smart Mode has predefined picture and sound settings conveniently pre-set by the way you use your TV. The ‘Personal’ setting, allows you to define the picture settings according to your preference, store it and gain easy access for future selection. All these conveniently built into your TV for optimal settings.

SmartContrast ratio 50000:1
SmartContrast ratio 50000:1

You want the LCD flat display with the highest contrast and most vibrant images. Philips advanced video processing combined with unique extreme dimming and backlight-boosting technology results in vibrant images. SmartContrast will increase the contrast with excellent black level and accurate rendition of dark shades and colours. It gives a bright, lifelike picture with high contrast and vibrant colours.

5 ms response time
5 ms response time

Response time measures signal reaction speed in milliseconds. A faster response time is better as it eliminates visible image artefacts that could dampen your experience when viewing fast-moving images or objects. In this case, this LCD panel gives you a 5 ms response time so that you can watch your LCD TV with a clear, fast-moving action.

Built-in TV tuner

A television tuner built into a monitor to display television signals as well as computer data.

HDMI Ready
HDMI Ready

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

SmartSound
SmartSound

SmartSound allows you to select various modes like Movie, Games, Music etc., thereby automatically activating predefined frequencies to enhance the sound related to the function

Incredible Surround
Incredible Surround

Incredible Surround is an audio technology from Philips that dramatically magnifies the sound field to immerse you in the audio. Using state-of-the-art electronic phase shifting, Incredible Surround mixes sounds from left and right in such a way that it expands the virtual distance between the two speakers. This wider spread greatly enhances the stereo effect and creates a more natural sound dimension. Incredible Surround allows you to experience total surround with greater depth and width of sound, without the use of additional speakers.

MPEG4 HDTV
MPEG4 HDTV

HDTV allows you to watch High Definition TV in the best picture and sound quality without an additional set-top box. With the built in DVBT tuner that can handle state-of-the-art MPEG-4 formats, you can now receive and watch High Definition TV programmes and other rich multimedia content in Digital Quality

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Ports & interfaces
Audio output
Yes
PC Audio in
Yes
Composite video in
1
Composite video out
1
SCART ports quantity
1
Digital audio optical out
1
Component video (YPbPr/YCbCr) in
1
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
22" (560 mm)
Depth (with stand)
6.93" (176 mm)
Height (with stand)
15.7" (399 mm)
Weight (with stand)
12.2 lbs (5.53 kg)
Width (without stand)
22" (560 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
14.3" (364 mm)
Weight (without stand)
11.8 lbs (5.35 kg)
Other features
TV tuner integrated
Yes
Power requirements
100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:40:57
Uk has collected 7 expert reviews for Philips LCD Monitor with Digital TV tuner 231T1SB/00 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%