location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 160GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0120
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:28:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA :
The short editorial description of Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA

ThinkServer 160GB 7.2K 2.5" SFF HS SATA
More>>>
Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA:
The official marketing text of Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA as supplied by the manufacturer

New ThinkServer 2.5-inch SATA Hard Drives feature the latest storage technology to offer a solution that is perfect for small and medium businesses that are space constrained but require a solution to manage their capacity needs. These drives have enterprise class reliability and high capacity in a small form factor (2.5-inch) – perfect for rack server solutions. These new hard drives are compatible across the new ThinkServer platform that is based on the Intel Tylersburg platform – RD210, RD220, and TD200x.

Features & Benefits:
- Small form factor – provides a dense, eco-friendly platform
- SAS 2.0 – 3Gb/s enables higher throughput and improved reliability
-PowerChoice host-selectable power options further reduce power consumption to an unprecedented low of 1.1 W
- Best-in-class rotational vibration tolerance maximizes system availability and performance
- The best 7200RPM reliability for 24x7 business-critical applications with a MTBF of 1.2M hours

Short summary description Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA:
This short summary of the Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 160GB, 160 GB, 7200 RPM, 2.5", Serial ATA

Long summary description Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA:
This is an auto-generated long summary of Lenovo ThinkServer 160GB internal hard drive 7200 RPM 2.5" Serial ATA based on the first three specs of the first five spec groups.

Lenovo ThinkServer 160GB. HDD capacity: 160 GB, HDD speed: 7200 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
160 GB
HDD speed *
7200 RPM
HDD size *
2.5"
Interface *
Serial ATA
Features
Type *
HDD
Power
Operating voltage
5 V
Other features
Internal
Yes
Brand Image Article code product Stock Price from
Lenovo ThinkServer 500GB internal hard drive 7200 RPM 2.5" Serial ATA Lenovo ThinkServer 500GB internal hard drive 7200 RPM 2.5" Serial ATA
(show image)
67Y0121 ThinkServer 500GB 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5" Lenovo ThinkServer 450GB 3.5" SAS internal hard drive 15000 RPM 3.5"
(show image)
67Y0119 450GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)