location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cableset 2x USB-A / DC + USB-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82461
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824618
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 11.8" (0.3 m)
  • - USB A
  • - USB B
  • - Black
Long product name DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black :
The short editorial description of DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black

Cableset 2x USB-A > DC + USB-B 30cm
More>>>
Short summary description DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black:
This short summary of the DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Cableset 2x USB-A / DC + USB-B, 11.8" (0.3 m), USB A, USB B, Black

Long summary description DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black:
This is an auto-generated long summary of DeLOCK Cableset 2x USB-A / DC + USB-B USB cable 11.8" (0.3 m) USB A USB B Black based on the first three specs of the first five spec groups.

DeLOCK Cableset 2x USB-A / DC + USB-B. Cable length: 11.8" (0.3 m). Connector 1: USB A, Connector 2: USB B, Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK Cable USB 2.0 extension A/A 3m USB cable 118.1" (3 m) USB A Gray
(show image)
82240 Cable USB 2.0 extension A/A 3m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0 male/female A/A - 3m USB cable 118.1" (3 m) USB A Blue
(show image)
82540 USB 3.0 male/female A/A - 3m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Micro USB 3.0 - 3m USB cable 118.1" (3 m) USB A Blue
(show image)
82533 Micro USB 3.0 - 3m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Micro USB 3.0 - 2M USB cable 78.7" (2 m) USB A Blue
(show image)
82532 Micro USB 3.0 - 2M 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 2x USB2.0-A male / USB mini 5-pin USB cable 31.5" (0.8 m) 2 x USB A Mini-USB B Transparent
(show image)
82458 2x USB2.0-A male / USB mini 5-pin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)