LG logo

LG LN-400 navigator Fixed LCD

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110345
Info modified on:
04 Apr 2019, 05:35:13
Short summary description LG LN-400 navigator Fixed LCD:

LG LN-400, Internal storage, 240 x 320 pixels, LCD, Fixed, Touch Screen, 720 mAh

Long summary description LG LN-400 navigator Fixed LCD:

LG LN-400. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD. Form factor: Fixed, Interface type: Touch Screen. Battery capacity: 720 mAh, Battery life (max): 0.5 h. GPS receiver: Sirf2, Internal memory: 65 MB, Antenna type: Internal

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.