location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG LN-600 navigator Fixed LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LN-600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN-600 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:35:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG LN-600 navigator Fixed LCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed
  • - Auto
  • - 240 x 320 pixels
  • - 720 mAh
More>>>
Short summary description LG LN-600 navigator Fixed LCD:
This short summary of the LG LN-600 navigator Fixed LCD data-sheet is auto-generated and uses the product title and the first six key specs.

LG LN-600, Internal storage, 240 x 320 pixels, LCD, Fixed, Touch Screen, 720 mAh

Long summary description LG LN-600 navigator Fixed LCD:
This is an auto-generated long summary of LG LN-600 navigator Fixed LCD based on the first three specs of the first five spec groups.

LG LN-600. Map storage: Internal storage. Display resolution: 240 x 320 pixels, Display: LCD. Form factor: Fixed, Interface type: Touch Screen. Battery capacity: 720 mAh, Battery life (max): 0.5 h. GPS receiver: Sirf2, Internal memory: 65 MB, Antenna type: Internal

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
No
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Map
Map storage
Internal storage
Display
Display
LCD
Display resolution *
240 x 320 pixels
Display
Display size (HxV) (imperial)
4.0
Network
Bluetooth *
No
Design
Form factor *
Fixed
Interface type
Touch Screen
Power
Battery capacity
720 mAh
Battery life (max)
0.5 h
Other features
GPS receiver
Sirf2
Basemap
No
Internal memory
65 MB
Antenna type
Internal
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:00
Uk has collected 1 expert review for LG LN-600 navigator Fixed LCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
LG LN-400 navigator Fixed LCD LG LN-400 navigator Fixed LCD
(show image)
LN-400 LN-400 0.00
(excl. VAT)
0 (incl. VAT)