TEAC logo

TEAC 4GB MP-211 Orange

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24931
Info modified on:
21 Oct 2022, 10:14:32
Long product name TEAC 4GB MP-211 Orange:

4GB MP-211

Short summary description TEAC 4GB MP-211 Orange:

TEAC 4GB MP-211, 4 GB, FM radio, 1.06 oz (30 g), Orange

Long summary description TEAC 4GB MP-211 Orange:

TEAC 4GB MP-211. Total storage capacity: 4 GB. FM radio. Voice recording. Continuous audio playback time: 10 h. Weight: 1.06 oz (30 g). Product color: Orange

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.