DELL logo

DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199700
Info modified on:
14 Mar 2024, 19:36:41
Guarantee:
3 Years
Long product name DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black:

21.5" (1920 x 1080, LED), 16:9, 250 cd/m², 1000:1, 6 ms, 178° / 178°, 1 x HDMI, 1 x VGA, 3.34 kg

DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black:

Designed to delight
Expand your enjoyment: The ultrathin bezels let you enjoy the stunning screen with less distraction.

Made to fit in and stand out: Complement your desk with a modern and chic design. From the striking 21.5" screen to the elegant glossy back cover, every inch was designed with style in mind.

Color your world
A beautiful view: Experience the excellent screen clarity that comes with Full HD (1920x1080) resolution.

Consistent and rich colors: A wide viewing angle enabled by In-plane switching technology lets you see vibrant colors – no matter where you sit.

Thrill your senses
Engaging audio at your fingertips: Dual 3W built-in speakers round out the complete multimedia experience.

Easy on the eyes: This TUV1 Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing – like your next movie marathon.

Peace of mind, guaranteed
A brand you can rely on
As the No. 1 monitor brand worldwide for 3 consecutive years, Dell takes pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Advanced Exchange Service
Your monitor comes with a 1-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 1-year Limited Hardware Warranty.

Reliable and responsible
Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR®, TCO Certified Displays, China Energy Label, CEL, WEEE, ErP (EuP) Standards, Korea E-Standby.

Short summary description DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL S Series S2218H, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL S Series S2218H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL S Series S2218H LED display 21.5" 1920 x 1080 pixels Full HD Black S2218H:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.