location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Promax RPS812 Strip Cut Shredder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2101842A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252497305
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black :
The short editorial description of Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black

Promax RPS812 Strip Cut Shredder, 12L
More>>>
Short summary description Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black:
This short summary of the Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Promax RPS812, Strip shredding, 8.66" (22 cm), 5.8 mm, 12 L, 55 dB, 8 sheets

Long summary description Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black:
This is an auto-generated long summary of Rexel Promax RPS812 paper shredder Strip shredding 55 dB 8.66" (22 cm) Black based on the first three specs of the first five spec groups.

Rexel Promax RPS812. Shredding type: Strip shredding, Working width: 8.66" (22 cm), Shredding size: 5.8 mm. Power consumption (typical): 100 W. Width: 12.6" (320 mm), Depth: 8.27" (210 mm), Height: 14.9" (378 mm). DIN security level: S2

Brand Image Article code product Stock Price from
Rexel

Rexel RLWSFM9 paper shredder Micro-cut shredding 60 dB 15.9" (40.5 cm) Black
(show image)
2103009EU RLWSFM9 Wide Entry Super Micro Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Prostyle+ paper shredder Cross shredding 9.06" (23 cm) Black, Silver
(show image)
2102563EU Prostyle+ 12 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Joy paper shredder Cross shredding 73 dB 9.06" (23 cm) Black, Blue
(show image)
2104271 Joy Cross Cut Shedder Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Joy paper shredder Cross shredding 73 dB 9.06" (23 cm) Black, Pink
(show image)
2104272 Joy Cross Cut Shredder Pretty Pink 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel ProSecure paper shredder Cross shredding 9.06" (23 cm) White
(show image)
2104274 ProSecure (White) Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RPX612 paper shredder Cross shredding 8.66" (22 cm) Black
(show image)
2101843A Promax RPX612 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax REX623 paper shredder Cross shredding 70 dB 8.66" (22 cm) Black
(show image)
2101339A Promax REX623 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RES823 paper shredder Strip shredding 70 dB 8.66" (22 cm) Black
(show image)
2101337A Promax RES823 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax RSS1535 paper shredder Strip shredding 70 dB 8.66" (22 cm) Black
(show image)
2100880A Promax RSS1535 Strip Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel Promax REX823 paper shredder Cross shredding 70 dB 8.66" (22 cm) Black, Gray
(show image)
1758055A Promax REX823 Cross Cut Shredder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)