location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP625P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J2T77.F3E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector
  • - DLP 2700 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2600:1
  • - Screen size compatibility: 23 - 300"
  • - 2 W
  • - 230 W
Long product name BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768)

MP625P, XGA 1024 x 768, 2700 ANSI lumens
More>>>
BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

MP625P
XGA (1024 x 768) resolution for vibrant images with precision color and detail.

A 2700 ANSI lumens projection lamp ensures great viewing even is location with ambient light. MP625P is ideal for small-sized meeting room with under 25 people.

MP625P boasts high contrast ration with 2600:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read and in turn grab audiences’ attention and interest.

Filter-Free Design: Easy to Maintain, Easy on Your Budget
BenQ DLP projectors use a filter-free design to eliminate the need for filter cleaning and filter replacement, which not only reduces labor for support staff, but also saves money for companies or schools.

No Color Decay: Reliable Picture Quality
BenQ projectors that use DLP technology are virtually immune to color decay – the yellow/green tint that some projector images develop over extended periods of usage. Because DLP projectors enjoy a technological advantage in protecting against color decay, they offer an extended lifespan – lasting year after year.

Combine this unmatched picture reliability along with a filter-free design and you can clearly see how DLP technology enables a lower total cost of ownership and a reliable, accurate picture that will stand the test of time.

Vivify Your World with BrilliantColor
BenQ projectors, the first to adopt BrilliantColor Technology, with BrilliantColor deliver unsurpassed color range, depth, and vibrancy far beyond the conventional color space to capture hard-to-produce vivid yellows, cyan, and magenta. BrilliantColor and BenQ breathe life into every image!

Customize with 3D Color Management
Exclusive BenQ 3D Color Management empowers you with the freedom to fine-tune color intensity to meet your preference. 3D Color Management lets users independently adjust the hue, grain, and saturation levels of all six color wheel tones (red, green, blue, cyan, magenta, and yellow) without colors compromising each other.

Wall Color Correction
Don't worry if you don't have a projector screen at home! BenQ has studied the most commonly used paint colors and developed easy-to-use Wall Color Correction Technology so that you can project anywhere and still get the precise color performance you need.

Build-in Speakers
With build-in 2W speaker with the MP625P, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

±40° Keystone
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Closed Captioning
Display subtitles in video content without the need for an external closed-captioning device. Perfect for viewing in noisy environments, language learning and other situations where a transcript of onscreen dialog is desirable.

Short summary description BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP625P, 2700 ANSI lumens, DLP, XGA (1024x768), 2600:1, 23 - 300", 31 - 90 kHz

Long summary description BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP625P data projector Standard throw projector 2700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP625P. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.95 - 24.18 mm, Zoom ratio: 1.1:1, Throw ratio: 1.97 - 2.17:1. Serial interface type: RS-232. RMS rated power: 2 W

Projector
Screen size compatibility *
23 - 300"
Projector brightness *
2700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2600:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
185 W
Lens system
Focal length range
21.95 - 24.18 mm
Zoom ratio
1.1:1
Throw ratio
1.97 - 2.17:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Multimedia
RMS rated power
2 W
Design
Product type *
Standard throw projector
Display
Display number of colors
16.78 million colors
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
5.73 lbs (2.6 kg)
Packaging content
Handheld remote control *
Yes
Cables included
VGA
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
10.4 x 3.9 x 8.35" (264 x 99 x 212 mm)
Power requirements
100 - 240 VAC, 50/60 Hz
Compatibility
VGA - UXGA
RS-232 ports
1
F-number (relative aperture)
F = 2.51 - 2.69
Country Distributor
United Kingdom 1 distributor(s)