location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts motorised floor stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M2500SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445928
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:25:49
The date of the most recent change of the data-sheet in Icecat's system
PLASMA-M2500SILVER_Drawing (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts PLASMA-M2500SILVER user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 330.7 lbs (150 kg)
  • - Minimum screen size: 42" Maximum screen size: 100"
  • - Number of displays supported: 1
  • - Mounting type: Floor
  • - Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm)
  • - Height adjustment
  • - Cable management
  • - Silver
Guarantee: 5 year
Long product name Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor :
The short editorial description of Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor

Neomounts Mobile Motorised TV/LFD Trolley for 42"-100" screen, Height Adjustable - Silver
More>>>
Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor:
The official marketing text of Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor as supplied by the manufacturer

With the Neomounts PLASMA-M2500SILVER automatic height adjustable floor stand you place a large format flat screen on the floor. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location. Perfect to use in a class room, boardroom, presentation room or public entrance.

The PLASMA-M2500SILVER is suited for screens between 42" - 100" and has a load capacity of 150 kg. The trolley is suitable for screens with a VESA hole pattern of 200x200, 200x400, 400x400, 400x600 to 600x800 mm. Behind the screen is a 6 cm deep space available to mount a media player or mini-computer. Cables can be guided at the back of the mount.

Easily roll this cart over doorways and thresholds with to the high quality wheels. The mobile electric floor lift is automatically height adjustable over a height of 50 cm with a remote control. From the floor to the center the distance of the screen is variable from 111 cm to 161 cm. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake.

The Neomounts PLASMA-M2500SILVER comes in a silver color and is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option.

All installation material is included with the product.

Short summary description Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor:
This short summary of the Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M2500SILVER, 330.7 lbs (150 kg), 42", 100", 31.5 x 23.6" (800 x 600 mm), Height adjustment, Silver

Long summary description Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor:
This is an auto-generated long summary of Neomounts PLASMA-M2500SILVER monitor mount / stand 100" Silver Floor based on the first three specs of the first five spec groups.

Neomounts PLASMA-M2500SILVER. Maximum weight capacity: 330.7 lbs (150 kg), Minimum screen size: 42", Maximum screen size: 100", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 31.5 x 23.6" (800 x 600 mm). Height adjustment. Product color: Silver

Mounting
Minimum screen size *
42"
Maximum weight capacity *
330.7 lbs (150 kg)
Maximum screen size *
100"
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
31.5 x 23.6" (800 x 600 mm)
Number of displays supported *
1
Mounting type *
Floor
Ergonomics
Height adjustment
Yes
Cable management
Yes
Design
Product color *
Silver
Technical details
Number of wheels
4 wheel(s)
Weight & dimensions
Width
40.7" (1035 mm)
Depth
29.1" (740 mm)
Height
63.4" (1610 mm)
Weight & dimensions
Package width
44.9" (1140 mm)
Package depth
31.5" (800 mm)
Package height
15" (380 mm)
Package net weight
99.2 lbs (45 kg)
Logistics data
Master (outer) case width
44.9" (1140 mm)
Master (outer) case length
31.5" (800 mm)
Master (outer) case height
15.2" (385 mm)
Master (outer) case weight
114.2 lbs (51.8 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case net weight
100.8 lbs (45.7 kg)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
6 pc(s)
Other features
Lift
19.7" (50 cm)
Height (max)
79.9" (2.03 m)
Country of origin
Germany
Brand Image Article code product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 27" Black Desk Neomounts FPMA-D500KEYB monitor mount / stand 27" Black Desk
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)