location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi O190A CHROME 12.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
O190A CHROME
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0118980020
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2021 17:15:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description De’Longhi O190A CHROME 12.5 L:
This short summary of the De’Longhi O190A CHROME 12.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi O190A CHROME, 12.5 L, Rotary, 60/230, Mechanical, 50 - 60 Hz, 13" (330 mm)

Long summary description De’Longhi O190A CHROME 12.5 L:
This is an auto-generated long summary of De’Longhi O190A CHROME 12.5 L based on the first three specs of the first five spec groups.

De’Longhi O190A CHROME. Oven net capacity: 12.5 L, Control type: Rotary, Thermostat range: 60/230. AC input frequency: 50 - 60 Hz. Width: 13" (330 mm), Depth: 18.1" (460 mm), Height: 8.86" (225 mm)

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)