Apple logo

Apple iPod classic 160GB, Black MP3 player

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25786
Info modified on:
14 Mar 2024, 18:16:29
Long product name Apple iPod classic 160GB, Black MP3 player:

iPod classic 160GB

Short summary description Apple iPod classic 160GB, Black MP3 player:

Apple iPod classic 160GB, Black, MP3 player, 160 GB, LCD, USB 2.0, Black, Headphones included

Long summary description Apple iPod classic 160GB, Black MP3 player:

Apple iPod classic 160GB, Black. Type: MP3 player. Total storage capacity: 160 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Continuous audio playback time: 36 h. Weight: 4.94 oz (140 g). Product color: Black. Headphones included

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.