location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40MU6400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40MU6400SXXN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088727615
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:00
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE40MU6400SXXN user manual (19.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 40" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1500
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 61 W
More>>>
Short summary description Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE40MU6400, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung UE40MU6400 40" 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung UE40MU6400. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Display
Display diagonal *
40"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1500
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
39.4" (100 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Number of tuners
1 tuner(s)
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
1.5
Lifestyle apps
Samsung Smart View
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio decoders
DTS, Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Audio system
2.0
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth profiles
HID
Browsing
Yes
Web browser
Yes
Design
Product color *
Black, Silver
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Picture processing technology
Samsung UHD Up-Scailing
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
MBR support
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RS-232C ports
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
No
ECO mode
Yes
Auto power off
Yes
Power
Power consumption (typical) *
61 W
Power consumption (standby) *
0.5 W
Power consumption (max)
120 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
35.6" (903.7 mm)
Depth (with stand)
12" (304.1 mm)
Height (with stand)
22.6" (573.3 mm)
Weight (with stand)
23.1 lbs (10.5 kg)
Width (without stand)
35.6" (903.7 mm)
Depth (without stand)
2.13" (54.2 mm)
Height (without stand)
20.5" (519.8 mm)
Weight (without stand)
20.3 lbs (9.2 kg)
Packaging data
Manual
Yes
Package width
41.5" (1053 mm)
Package depth
7.32" (186 mm)
Package height
24.3" (616 mm)
Package weight
32.8 lbs (14.9 kg)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Remote control type
TM1750A
Other features
PurColor
No
Auto Depth Enhancer
No
Peak Illuminator Pro
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
One Connect port
No
Annual energy consumption
85 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:52:21
Uk has collected 8 expert reviews for Samsung UE40MU6400 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black, Silver and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
stuff.tv
Updated:
2018-01-19 02:52:21
When it comes to choosing a TV size, the terms “bigger” and “better” generally come to mind.A few years ago, that would've seen you splashing out on a 40in set with all the trimmings, but the recent boom in 55in and 65in TVs has meant smaller screens have...
Good Crisp, detailed picture, Natural colour balance, Strong contrast, Excellent value...
Bad HDR performance isn't as convincing as pricier models...
Bottom line Whether you're short on space, short on budget or just think a 40in TV will do the job you need, the UE40MU6400 is an excellent little performer that shows you size doesn't always matter. It delivers a superb 4K picture on a smaller screen, and impresses...
100%
whathifi.com
Updated:
2018-01-19 02:52:21
Isn't it bizarre that a 40in set like the Samsung UE40MU6400U seems fairly small by modern TV standards? Not long ago this was the size you went for when you wanted to turn your lounge into a home cinema, and the size that manufacturers launched their fla...
Good All the specs and apps you could hope for, Deep, insightful blacks, Impressive detail and definition, Natural, nuanced colours, Great value...
Bad You can get more impressive HDR if you spend more money...
Bottom line TV manufacturers might be doing their best to convince everyone they need a gigantic, IMAX-rivalling screen for their front room, but the truth is that for many people 40in is big enough.The good news for those people, as evidenced by the UE40MU6400, is t...
100%
Brand Image Article code product Stock Price from
Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE40NU7122 40" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE40NU7122KXXH UE40NU7122 0.00
(excl. VAT)
0 (incl. VAT)