location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27MP59G-P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27MP59G-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192609174 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 420395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:30
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27MP59G-P user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - F 26 kWh
Long product name LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black

27" Full HD, 1920 x 1080 px, 250 cd/m², 1ms, IPS, 16:9, 75Hz, HDMI, AMD FreeSync
More>>>
LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Full HD Gaming with 1ms Motion Blur Reduction
The Full HD display with 1ms Motion Blur Reduction allows gamers to enjoy the precision and accuracy needed to play at a very high level. With a response time that is virtually 1ms, blurring and ghosting are reduced to make the action smoother and gaming more precise.

AMD FreeSync
FreeSync reduces the tearing and stuttering that occur between a graphic card’s frame rate and a monitor’s refresh rate. With FreeSync, gamers can experience seamless, fluid movement throughout their games.

Dynamic Action Sync
Gamers can experience optimized, fast-pace gaming with Dynamic Action Sync. Dynamic Action Sync is a feature that minimizes input lag so the game play in RTS games is more responsive.

Black Stabilizer
Keep visibility even in dark scenes. LG's Black Stabilizer senses dark scenes and helps make it brighter so that you can find the enemies hiding and waiting to attack your player in the dark.

Game Mode
Set your game mode to optimize and customize your gaming conditions. There are 3 gamer modes, 2 First-Person-Shooter modes and even a RTS pre-set mode so you can choose the best mode for you and the game you're playing.

On-Screen Control
On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.

V-Line Stand
The sleek design of this gaming monitor is accentuated by red color accents on the V-shape stand. This monitor will feel right at home as part of any gamer's desktop setup.

Short summary description LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27MP59G-P, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG 27MP59G-P LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG 27MP59G-P. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Digital horizontal frequency
30 - 85 kHz
Digital vertical frequency
56 - 75 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, Finnish, French, Greek, Hindi, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
18
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
25" (634.1 mm)
Depth (with stand)
8.04" (204.1 mm)
Height (with stand)
18.5" (470.5 mm)
Weight (with stand)
9.48 lbs (4.3 kg)
Width (without stand)
25" (634.1 mm)
Depth (without stand)
3.59" (91.1 mm)
Height (without stand)
15.1" (382.5 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Packaging data
Package width
27.7" (703 mm)
Package depth
17.6" (446 mm)
Package height
5.31" (135 mm)
Package weight
13.2 lbs (6 kg)
Packaging content
Stand included
Yes
Cables included
DC, HDMI
Sustainability
Sustainability certificates
EPEAT Gold
Other features
Certification
UL(cUL), TUV-type, FCC-B, CE, EPA7.0, ErP, Windows 10
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2017-09-21 02:02:06
Uk has collected 4 expert reviews for LG 27MP59G-P LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
monitornerds.com
Updated:
2020-02-24 09:19:05
on AmazonThe LG 27MP59G-P-P presents excellent value if you consider its large IPS panel and attractive design. The model is also surprisingly marketed for gaming, unlike many of its similarly-priced competitors designed for office use. The LG 27...
Bottom line The LG 27MP59G-P is an attractively designed and affordable monitor for everyday use, but its flaws might make you want to check elsewhere. The color quality isn't as good as we had hoped considering the brand's reputation, although its excellent contrast...
88%
Brand Image Article code product Stock Price from
LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 24" 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 22" 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 27" 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)