HERMA logo

HERMA 4801 self-adhesive label Black, Yellow 3000 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48285
Info modified on:
11 Jan 2024, 18:51:26
Bullet Points HERMA 4801 self-adhesive label Black, Yellow 3000 pc(s):
  • - Number labels self-adhesive made of writing paper
  • - Numbered from 0 to 999
Long product name HERMA 4801 self-adhesive label Black, Yellow 3000 pc(s):

Number labels triplicate numbers self-adhesive 10x22 mm yellow/black

Short summary description HERMA 4801 self-adhesive label Black, Yellow 3000 pc(s):

HERMA 4801, Black, Yellow, Paper, Germany, 0.394" (10 mm), 0.866" (22 mm), 3000 pc(s)

Long summary description HERMA 4801 self-adhesive label Black, Yellow 3000 pc(s):

HERMA 4801. Product color: Black, Yellow, Material: Paper, Country of origin: Germany. Width: 0.394" (10 mm), Height: 0.866" (22 mm). Labels per pack: 3000 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.