Philips logo

Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259501
Info modified on:
27 May 2024, 13:32:26
Bullet Points Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
  • - 108 cm (43")
  • - 4K Ultra-HD LED TV
  • - Quad Core
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

4K Ultra-Slim Smart LED TV

Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Enjoy functional elegance and smart connectivity. The Philips 6200 Series boasts 4K Ultra-HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use - making it an excellent choice for effortless entertainment.

Short summary description Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 43PUS6262/12, 43", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PUS6262/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 43PUS6262/12. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.