location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS312dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS312dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S4663
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MS312dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 800 MHz
Guarantee: 4 Years
Long product name Lexmark MS312dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark MS312dn 1200 x 1200 DPI A4

Monochrome Laser, Duplex, 33 ppm (Letter), 1200x1200 dpi, Dual Core, 800 MHz, Gigabit Ethernet, USB 2.0, Parallel, LCD
More>>>
Lexmark MS312dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark MS312dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Convenient printing. Powerful performance.
The Lexmark MS312dn combines a powerful processor, flexible network connectivity, two-line LCD display, eco-conscious features, and output at up to 35 pages per minute.

Print complex documents fast
Together, a powerful 800 MHz dual-core processor and 128 MB of memory easily handle complex documents.

Reliable performance
Easily print up to 2,500 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Run jobs without interruption
An optional second tray raises input capacity to 850 sheets , so you won’t have to add paper as often.

Get work done quickly
Enjoy print speeds up to 35 pages per minute plus print your first page in as little as 6.5 seconds.

Mobile printing
Support for AirPrint gives iOS device users mobile printing, while optional Wi-Fi untethers the printer from physical network connections.

Two-line LCD Display
Monitor device and job status and configure special features via two-line APA display.

Short summary description Lexmark MS312dn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS312dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS312dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark MS312dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS312dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS312dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
6.5 s
Economical printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
500 - 2500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
HTTPS, LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
52 dB
Performance
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
15 dB
Design
Product color *
Black, White
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, Customs Union EAC, SII, TER
Power
Power consumption (printing) *
520 W
Power consumption (max)
600 W
Power consumption (standby)
0.3 W
Power consumption (PowerSave)
100 W
Energy Star Typical Electricity Consumption (TEC)
1.6 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Fedora 14, Fedora 15, Fedora 18, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 14.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (399 mm)
Depth
15" (382 mm)
Height
10.4" (263 mm)
Weight
30.9 lbs (14 kg)
Packaging data
Package width
17" (432 mm)
Package depth
18.6" (472 mm)
Package height
15" (380 mm)
Package weight
34.8 lbs (15.8 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Brand Image Article code product Stock Price from
Lexmark CS820de Color 1200 x 1200 DPI A4 Lexmark CS820de Color 1200 x 1200 DPI A4
(show image)
21K0103 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS820de Color 1200 x 1200 DPI A4 Lexmark CS820de Color 1200 x 1200 DPI A4
(show image)
21K4147 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS725de Color 1200 x 1200 DPI A4 Lexmark CS725de Color 1200 x 1200 DPI A4
(show image)
40C1554 CS725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS720de Color 1200 x 1200 DPI A4 Lexmark CS720de Color 1200 x 1200 DPI A4
(show image)
40C1549 CS720de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS812dn 1200 x 1200 DPI A4 Lexmark MS812dn 1200 x 1200 DPI A4
(show image)
40G2527 MS812dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS810dn 1200 x 1200 DPI A4 Lexmark MS810dn 1200 x 1200 DPI A4
(show image)
40G2525 MS810dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS811dn 1200 x 1200 DPI A4 Lexmark MS811dn 1200 x 1200 DPI A4
(show image)
40G2526 MS811dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS610dn 1200 x 1200 DPI A4 Lexmark MS610dn 1200 x 1200 DPI A4
(show image)
35S4670 MS610dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS310dn Color 1200 x 1200 DPI A4 Lexmark CS310dn Color 1200 x 1200 DPI A4
(show image)
28C0181 CS310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS415dn 1200 x 1200 DPI A4 Lexmark MS415dn 1200 x 1200 DPI A4
(show image)
35S4664 MS415dn 0.00
(excl. VAT)
0 (incl. VAT)