location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS415dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS415dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S4664
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MS415dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 800 MHz
Guarantee: 4 Years
Long product name Lexmark MS415dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark MS415dn 1200 x 1200 DPI A4

Monochrome Laser, Duplex, 40 ppm, 1200 x 1200 dpi, 800 MHz, 256MB, 2.4" LCD
More>>>
Lexmark MS415dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark MS415dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Elevatedperformance and big-business features
The Lexmark MS415dn combines a powerful processor, 256 MB of memory, 2.4-inch (6 cm) color display, eco-conscious features, and output at up to 40 pages per minute.

Print complex documents fast
Together, a powerful 800 MHz dual-core processor and 256 MB of memory easily handle complex documents.

Reliable performance
Easily print up to 7,200 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Run jobs without interruption
An optional second tray raises input capacity to 850 sheets, while an optional 10,000-page toner cartridge reduces supply-replacement downtime.

Get work done quickly
Enjoy print speeds up to 40 pages per minute plus print your first page in as little as 6.5 seconds.

Mobile printing
Use the Lexmark Mobile Print app from any iOS or Android device, or AirPrint from any iOS product.

2.4-inch (6 cm) color display
Monitor device and job status and use with the keypad to enable Confidential Print for output security.

Short summary description Lexmark MS415dn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS415dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS415dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Lexmark MS415dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS415dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS415dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black

Printing
Duplex printing mode
Auto/Manual
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 7200 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Universal, Legal
Paper tray media weight (imperial)
16 - 24 lbs
Multi-Purpose Tray media weight (imperial)
16 - 43 lbs
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Direct printing *
No
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv1, SNMPv2c SNMPv3 WINS IGMP APIPA (AutoIP) DHCP ICMP DNS Bonjour DDNS mDNS ARP NTP Telnet Finger
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (duplex printing)
54 dB
Noise level (idle)
15 dB
Design
Product color *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Touchscreen
No
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Power
Power consumption (printing) *
560 W
Energy Star Typical Electricity Consumption (TEC)
1.8 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (400 mm)
Depth
15" (381 mm)
Height
10.3" (261.6 mm)
Weight
31.3 lbs (14.2 kg)
Packaging data
Package width
17" (431.8 mm)
Package depth
18.6" (472 mm)
Package height
15" (381 mm)
Package weight
35.3 lbs (16 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-12 02:46:02
Uk has collected 1 expert review for Lexmark MS415dn 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-09-12 02:46:02
The MS415dn Pro looks neat and feels chunky and robust. The 250-sheet paper cassette moves in and out without the clatter we hear from some printers, and the paper guides inside it feel tough enough to last. The 50-sheet multipurpose tray pulls down from...
Bottom line Impressive printer with fast speeds and great print quality, just a shame it isn't cheaper to run...
80%
Brand Image Article code product Stock Price from
Lexmark CS820de Color 1200 x 1200 DPI A4 Lexmark CS820de Color 1200 x 1200 DPI A4
(show image)
21K0103 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS820de Color 1200 x 1200 DPI A4 Lexmark CS820de Color 1200 x 1200 DPI A4
(show image)
21K4147 CS820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS725de Color 1200 x 1200 DPI A4 Lexmark CS725de Color 1200 x 1200 DPI A4
(show image)
40C1554 CS725de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS720de Color 1200 x 1200 DPI A4 Lexmark CS720de Color 1200 x 1200 DPI A4
(show image)
40C1549 CS720de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS812dn 1200 x 1200 DPI A4 Lexmark MS812dn 1200 x 1200 DPI A4
(show image)
40G2527 MS812dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS810dn 1200 x 1200 DPI A4 Lexmark MS810dn 1200 x 1200 DPI A4
(show image)
40G2525 MS810dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS811dn 1200 x 1200 DPI A4 Lexmark MS811dn 1200 x 1200 DPI A4
(show image)
40G2526 MS811dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS312dn 1200 x 1200 DPI A4 Lexmark MS312dn 1200 x 1200 DPI A4
(show image)
35S4663 MS312dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MS610dn 1200 x 1200 DPI A4 Lexmark MS610dn 1200 x 1200 DPI A4
(show image)
35S4670 MS610dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CS310dn Color 1200 x 1200 DPI A4 Lexmark CS310dn Color 1200 x 1200 DPI A4
(show image)
28C0181 CS310dn 0.00
(excl. VAT)
0 (incl. VAT)