location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JBL On Stage III 2.0 channels 20 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JBL Check ‘JBL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
On Stage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
On Stage III
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JBLONS3PWHTEV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0500369157792 show
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘JBL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JBL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JBL On Stage III 2.0 channels 20 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 20 W
  • - 10000 Ω
  • - 70 - 20000 Hz
  • - Headphone connectivity: 3.5 mm
  • - iPod
  • - White
Long product name JBL On Stage III 2.0 channels 20 W White :
The short editorial description of JBL On Stage III 2.0 channels 20 W White

On Stage III - Portable Loudspeaker Dock For iPod, White
More>>>
Short summary description JBL On Stage III 2.0 channels 20 W White:
This short summary of the JBL On Stage III 2.0 channels 20 W White data-sheet is auto-generated and uses the product title and the first six key specs.

JBL On Stage III, 2.0 channels, 20 W, 10000 Ω, 85 dB, 70 - 20000 Hz, 3.5 mm

Long summary description JBL On Stage III 2.0 channels 20 W White:
This is an auto-generated long summary of JBL On Stage III 2.0 channels 20 W White based on the first three specs of the first five spec groups.

JBL On Stage III. Audio output channels: 2.0 channels, RMS rated power: 20 W, Impedance: 10000 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product color: White, Certification: iPod touch, iPod nano, iPod classic. Battery type: AAA, Battery life (max): 12 h, AC input voltage: 230 V

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 13:16:44
Uk has collected 20 expert reviews for JBL On Stage III 2.0 channels 20 W White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-09-12 13:16:36
Product Code: JBLOS3PIPBLKUV The JBL On Stage IIIP is a travel speaker set for Apple iPhone and Apple iPod, with a circular design that provides good audio quality and stereo separation. This latest version of JBL's On Stage - made by Harman - has th...
Bottom line While we like its audio quality, the limited range of extra features provided by the JBL On Stage IIIP leaves it looking a bit expensive when compared to some of its rivals. Particularly when you factor in the cost of replacement batteries. Shop aroun...
80%
macworld.co.uk
Updated:
2013-09-12 13:16:36
The latest version of JBL’s On Stage has the same distinctive flying saucer design as its predecessors – in fact the main difference between this and the previous On Stage III (with no ‘P’) is that the IIIP model works with the iPhone as well as ordin...
Good Circular design provides good audio quality and stereo separation, includes carrying case...
Bad Expensive, no radio or other additional features, requires six batteries...
80%
goodgearguide.com.au
Updated:
2013-09-12 13:16:40
Cashing-in on the incredible success of Apple’s iPhone is a popular option these days. All the big audio vendors have refreshed their iPod dock ranges to include iPhone support; the On Stage IIIp is JBL’s attempt to jump on the bandwagon. It is a circu...
Good Portable design, good separation, battery powered, very functional remote...
Bad Lack of control in mid-range and bass, bass not all that punchy...
Bottom line If youre after a portable iPod speaker solution then JBLs On Stage IIIp may be just the ticket. While it does have a few small sound quality issues there is no denying that its small size, carry bag and battery support make it ideal for road listeni...
70%
beatweek.com
Updated:
2013-09-12 13:16:37
Several years ago JBL released the On Stage for iPod, a small donut-shaped speaker system with an iPod dock in the front and outward-facing speakers on the sides which allowed the system to fill up a room with audio rather impressively for its size, a...
90%
wired.com
Updated:
2013-09-12 13:16:38
If we told you this unassuming donut of speakers produced hi-fi audio, youd say we were lying. Then again, we might not be able to hear you over the music. JBL must have sprinkled pixie dust on this flying saucer of a media player dock, conjuring grea...
Good Incomparably clear, rich audio. Small enough to fit in your laptop bag beside your notebook, and it takes up very little desk real estate.
Bad Requires six AAA batteries and wont juice up rechargeables. No storage slot for the Wrigleysgumsize remote means youll probably lose it on day one.
80%
about.com
Updated:
2013-09-12 13:16:39
Works withiPods with a dock connector iPhone iPhone 3G The GoodRemote handles all iPod featuresPortable – light, can use batteriesSolid sound The BadSo-so bassToo expensive The PriceUS$169.95JBL’s On Stage IIIp iPod speaker dock packs a lot into its sm...
80%
Laptopmag.com
Updated:
2013-09-12 13:16:40
It’s a bit expensive, but this tiny iPod speaker delivers good sound and works with the iPhone.
Good Small and portable, Runs on batteries or AC adapter, Clear highs and mids...
Bad Small drivers can’t handle low bass, Remote buttons are hard to see, No USB connector or video output...
Bottom line At $169, this is a fairly expensive iPod speaker, but the JBL OnStage IIIp is small enough to be your primary audio system in a den or office, and it’s easily portable. We wouldn’t recommend using it outside (the bass almost disappears), but i...
70%
pcmag.com
Updated:
2013-09-12 13:16:40
JBLs On Stage IIIP is the second Apple approved speaker dock, which bears the official "Works with iPhone" sticker. (Altec Lansings $200 T612 was the first.) At $170, the On Stage IIIP is a reasonably priced and delivers quality audio for its size...
Good Works with iPhone in phone mode. iPod menu navigation on remote. Impressive audio quality considering its size.
Bad No rechargeable batteries. Carrying case not included. No video out.
Bottom line The reasonably priced On Stage IIIP works with both iPhone and iPods, providing a full sound considering its relatively compact frame, but it has some shortcomings...
70%
ilounge.com
Updated:
2013-09-12 13:16:41
This month, JBL released three different On Stage models in the United States: the $130 On Stage III, its iPhone-compatible follow-up On Stage IIIP ($170), and a brand-new $150 product called On Stage 200ID. Confused? We’ll sort all the details out in...
70%
slashphone.com
Updated:
2013-09-12 13:16:42
JBL Unveils iPhone-Ready Loudspeaker Dock Last update: 08-01-08 Submitted by assa Views: 2369 Home Gadgets Other DevicesJBL introduces the JBL On Stage IIIP loudspeaker docking station - perfect for use with the new iPhone.The JBL On Stage IIIP syst...
0%
lifewire.com
Updated:
2018-07-29 15:10:37
JBL's On Stage IIIp iPod speaker dock packs a lot into its small shape. But, due to unexceptional sound and a slightly high price, it's not quite as distinguished as some of its features might lead one to expect.
0%