JBL logo

JBL On Stage III 2.0 channels 20 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15486
Info modified on:
21 Oct 2022, 10:14:32
Long product name JBL On Stage III 2.0 channels 20 W Black:

On Stage III - Portable Loudspeaker Dock For iPod, Black

Short summary description JBL On Stage III 2.0 channels 20 W Black:

JBL On Stage III, 2.0 channels, 20 W, 10000 Ω, 85 dB, 70 - 20000 Hz, 3.5 mm

Long summary description JBL On Stage III 2.0 channels 20 W Black:

JBL On Stage III. Audio output channels: 2.0 channels, RMS rated power: 20 W, Impedance: 10000 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product color: Black. Battery type: AAA, Battery life (max): 12 h, AC input voltage: 230 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.