location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Main battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Main battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2630-L510
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Main battery :
The short editorial description of Fujitsu Main battery

Main battery
More>>>
Fujitsu Main battery:
The official marketing text of Fujitsu Main battery as supplied by the manufacturer

Extend your Pocket LOOX N and C Series to your needs. More convenience for your business trips and more functionality enabling easy working.
Fujitsu Siemens Computers offers a vast range of accessories for your Pocket LOOX N and C Series: cradle station, power supply devices, different storage media, wireless connectivity cards and special cases that provide maximum protection while transportation.

Short summary description Fujitsu Main battery:
This short summary of the Fujitsu Main battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Main battery, Battery

Long summary description Fujitsu Main battery:
This is an auto-generated long summary of Fujitsu Main battery based on the first three specs of the first five spec groups.

Fujitsu Main battery. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Battery
Battery voltage
3.7 V
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Other features
Compatible products
Pocket LOOX N & C Series
Country Distributor
United Kingdom 1 distributor(s)