Eaton logo

Eaton Pulsar CT6 Power supply conditioner. DIN sockets power supply unit 625VA / 500

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18537
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Guarantee:
1-year warranty.
Standard exchange of the product if it proves to be defective.
Long product name Eaton Pulsar CT6 Power supply conditioner. DIN sockets power supply unit 625VA / 500:

A quality power supply for protecting sensitive equipment, 625VA/500W output power, total electrical isolation, continuous voltage regulation

Short summary description Eaton Pulsar CT6 Power supply conditioner. DIN sockets power supply unit 625VA / 500:

Eaton Pulsar CT6 Power supply conditioner. DIN sockets, 625VA / 500, IEC 950/EN 60 950/EN 50 091 - 1, EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5, 33.1 lbs (15 kg), 6.77 x 15.7 x 9.96" (172 x 400 x 253 mm), EN 50 091 - 2 & 50 022/11 - B

Long summary description Eaton Pulsar CT6 Power supply conditioner. DIN sockets power supply unit 625VA / 500:

Eaton Pulsar CT6 Power supply conditioner. DIN sockets. Total power: 625VA / 500. Safety: IEC 950/EN 60 950/EN 50 091 - 1, Compatible products: EN 50 091 - 2 & IEC 1000 - 4 - 2 / 1000 - 4 - 5. Weight: 33.1 lbs (15 kg). Dimensions (WxDxH): 6.77 x 15.7 x 9.96" (172 x 400 x 253 mm), Electromagnetic compatibility: EN 50 091 - 2 & 50 022/11 - B

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.