Fujitsu logo

Fujitsu Memory Card Memory SD 2GB ultra II

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110151
Info modified on:
24 Mar 2022, 09:57:49
Long product name Fujitsu Memory Card Memory SD 2GB ultra II:

SD Memory Card 2GB ultra II for PocketLOOX

Fujitsu Memory Card Memory SD 2GB ultra II:

Secure digital (SD) memory cards facilitate fast, simple and secure downloading of all types of digital files e.g. music, movies and photos.

Short summary description Fujitsu Memory Card Memory SD 2GB ultra II:

Fujitsu Memory Card Memory SD 2GB ultra II, 2 GB, SD, 10 MB/s, 9 MB/s

Long summary description Fujitsu Memory Card Memory SD 2GB ultra II:

Fujitsu Memory Card Memory SD 2GB ultra II. Capacity: 2 GB, Flash card type: SD, Read speed: 10 MB/s, Write speed: 9 MB/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.