Fujitsu logo

Fujitsu Port replicator for Lifebook P1510

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160856
Info modified on:
29 Mar 2017, 11:40:29
Long product name Fujitsu Port replicator for Lifebook P1510:

Port replicator for Lifebook P1510

Fujitsu Port replicator for Lifebook P1510:

Finally, you can connect your notebook to all your peripheral devices and leave them there even while you’re away.

Short summary description Fujitsu Port replicator for Lifebook P1510:

Fujitsu Port replicator for Lifebook P1510, 10.8 x 7.6 x 1.77" (275 x 193 x 45 mm), 1 x power 2 x USB 2.0 1 x VGA 1 x 10/100 LAN

Long summary description Fujitsu Port replicator for Lifebook P1510:

Fujitsu Port replicator for Lifebook P1510. Dimensions (WxDxH): 10.8 x 7.6 x 1.77" (275 x 193 x 45 mm), I/O ports: 1 x power 2 x USB 2.0 1 x VGA 1 x 10/100 LAN

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.