ATEN logo

ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
79991
Info modified on:
10 Aug 2024, 11:46:34
Bullet Points ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:
  • - Superior video quality:
  • - • up to 4K (4096 x 2160 @30Hz)
  • - HDMI Ethernet Channel functionality: additional dedicated data channel supports networking*
  • - HDMI (3D, Deep Color, 4K); HDCP 1.4 compliant
  • - Gold-plated connectors for reliable transmissions
  • - Available in lengths from 5 to 20 m
  • - RoHS compliant
  • - Bend Radius 90°**
  • - Note:
  • - * Feature only available if linked devices are HDMI Ethernet Channel enabled
  • - ** Swings 100 times between angles of +/- 90 degrees, at a frequency of 13 times per minute
Long product name ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

10 m High Speed HDMI Cable with Ethernet

ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals. Our cables infuse high-quality copper wire to resist interference for improved image clarity. We offer HDMI cable at lengths of 5 to 20 meters with resolutions up to 4K (4096 x 2160 @30Hz).

Short summary description ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

ATEN 2L-7D10H, 393.7" (10 m), HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description ATEN 2L-7D10H HDMI cable 393.7" (10 m) HDMI Type A (Standard) Black:

ATEN 2L-7D10H. Cable length: 393.7" (10 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Maximum resolution: 4096 x 2160 pixels, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.