location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO 600 CEL-2.2G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:830020035
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Celeron® 2.2 GHz
  • - 0.25 GB
  • - 60 GB
Long product name Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC :
The short editorial description of Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC

SCALEO 600 CEL-2.2G 60GB 256MB CD DVD WXPHOME NL (CEL)
More>>>
Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC:
The official marketing text of Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC as supplied by the manufacturer

The new SCALEO 600 opens up a new world of hassle-free fun. This PC offers maximum power and extra computing performance for your family, whether you are watching a film or making one. This charming, face-lifted PC is versatile enough to cope with all of your family’s advanced multimedia needs.

Short summary description Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC:
This short summary of the Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO 600 CEL-2.2G, 2.2 GHz, Intel® Celeron®, 0.25 GB, 60 GB

Long summary description Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC:
This is an auto-generated long summary of Fujitsu SCALEO 600 CEL-2.2G Intel® Celeron® 0.25 GB 60 GB Midi Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO 600 CEL-2.2G. Processor frequency: 2.2 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 60 GB. Chassis type: Midi Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
Network
Modem speed
56 Kbit/s
Design
Chassis type *
Midi Tower
Performance
Audio system
Stereo 16-bit
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Home Edition
Bundled software
Worksuite 2003 and 2004, Works 7.0
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
19.6" (498 mm)
Height *
18.8" (478 mm)
Other features
Power requirements
200 - 240 V, 50 - 60 Hz
Display
No
Diskette drive memory
1.44 MB
CD read speed
48x
Networking features
Ethernet/Fast Ethernet
Interface
Serial, parallel, USB, FireWire, PS/2, RJ-45