location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi DT00751 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT00751
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00751?CS
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hitachi DT00751 projector lamp 200 W :
The short editorial description of Hitachi DT00751 projector lamp 200 W

DT00751
More>>>
Short summary description Hitachi DT00751 projector lamp 200 W:
This short summary of the Hitachi DT00751 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi DT00751, 200 W, 2000 h

Long summary description Hitachi DT00751 projector lamp 200 W:
This is an auto-generated long summary of Hitachi DT00751 projector lamp 200 W based on the first three specs of the first five spec groups.

Hitachi DT00751. Bulb power: 200 W, Service life of lamp: 2000 h

Brand Image Article code product Stock Price from
Hitachi

Hitachi DT00665 projector lamp
(show image)
DT00665?CS DT00665 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00591 projector lamp
(show image)
DT00591?CS DT00591 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00771 projector lamp
(show image)
DT00771?CS DT00771 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00891 projector lamp 220 W UHB
(show image)
DT00891 DT00891 0.00
(excl. VAT)
0 (incl. VAT)