location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk Mount Monitor Arm for up to 34" (8 kg) VESA Compatible Displays - Articulating Pole Mount Single Monitor Arm - Ergonomic Height Adjustable Monitor Mount - Desk Clamp/Grommet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMPIVOTB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030868198 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:35:29
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ARMPIVOTB user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LARGE MONITOR ARM: VESA 75x75mm/100x100mm compatible heavy-duty steel single monitor arm supports a 27" (16:9) or 34" (21:9/ultrawide) display up to 17.7lb/8kg; Horizontal articulation & height adjustment
  • - RANGE OF ARTICULATION: Pole mount monitor arm can be positioned/secured along the 17.7" pole and can extend outwards up to 16.85" away from the base; Arm has 2 joints that allow it to swivel +/-180°
  • - WIDE RANGE OF MOTION: Ergonomic articulating monitor mount increases comfort & productivity allowing the screen to tilt +/-45°, swivel +/-90°, rotate 360° (landscape/portrait)
  • - SMALL FOOTPRINT: Desk mount monitor arm with space-saving design enhances the computer work area; built-in cable management clips along the arm & pole keep cables organized for a presentable workspace
  • - ADJUSTABLE SET UP: Use the desk-clamp (C-clamp) or grommet mount to easily mount and tighten by hand to a desktop; Cable management clips can hold incl. tools for quick height & angle adjustment
Guarantee: 5 Years
Long product name StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk :
The short editorial description of StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk

StarTech.com Desk Mount Monitor Arm for up to 34" VESA Compatible Displays - Articulating Pole Mount Single Monitor Arm - Ergonomic Height Adjustable - Desk Clamp/Grommet - Black (ARMPIVOTB)
More>>>
StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk:
The official marketing text of StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk as supplied by the manufacturer

VESA Monitor Mount | Desk/Grommet Mount | Height Adjustable | For up to 17.7lb MonitorsSave desk space and position your monitor for comfortable viewing with this desk-mount monitor arm, made of heavy-duty steel. It features an articulating arm that enables you to tilt, swivel and rotate your screen, to create a more ergonomic workspace and enhance productivity.Mount your Monitor to Save Valuable SpaceThe single monitor mount lets you free up space by suspending your display off of your desk. The VESA mount (75x75, 100x100) monitor arm supports a flat-panel display 13" to 34" in size and up to 17.7 lb. (8 kg) in weight.Rugged Steel DesignWith its robust steel construction, the heavy duty monitor arm provides long-lasting performance.Adjust the Position of your Monitor with EaseThe articulating monitor arm gives you maximum workspace flexibility. You can extend the arm up to 17” (428 mm), swivel 180 degrees and tilt up to 90 degrees to find the perfect viewing angle. The arm offers smooth 360-degree screen rotation, so it’s easy to switch from landscape to portrait position. You can also adjust the height of your monitor along the pole to your desired viewing position, to a maximum height of 17.7" (450 mm).Easy InstallationThe desk clamp monitor mount makes it easy to mount your VESA mount display above your desk, using the included C-clamp or grommet mount. For easier mounting, the VESA mount features notches that let you pre-set the mounting screw, then slide the monitor in place and tighten the screw. To help keep your work area free of clutter, the monitor arm also features cable management clips that keep your cables neatly out of sight.The ARMPIVOTB is backed by a StarTech.com 5-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk:
This short summary of the StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMPIVOTB, Clamp, 17.6 lbs (8 kg), 13", 27", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk:
This is an auto-generated long summary of StarTech.com ARMPIVOTB monitor mount / stand 27" Black Desk based on the first three specs of the first five spec groups.

StarTech.com ARMPIVOTB. Mounting: Clamp, Maximum weight capacity: 17.6 lbs (8 kg), Minimum screen size: 13", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -45 - 45°. Product color: Black

Mounting
Minimum screen size *
13"
Maximum weight capacity *
17.6 lbs (8 kg)
Maximum screen size *
27"
Mounting
Clamp
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-45 - 45°
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product color *
Black
Certification
CE, REACH
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
6.3" (160 mm)
Depth
18.2" (462 mm)
Height
4.25" (108 mm)
Weight & dimensions
Weight
6.61 lbs (3 kg)
Length
4.25" (108 mm)
Package width
6.57" (167 mm)
Package depth
19.1" (484 mm)
Package height
4.41" (112 mm)
Package weight
8.38 lbs (3.8 kg)
Packaging content
Wrench included
Yes
Wrench type
Hexagonal wrench
Clamp included
Yes
Number of cable clips
1
Number of rubber pads included
5 pc(s)
Screws included
Yes
Number of screws
9
Number of washers included
4
Grommet base plate included
Yes
Grommet plate included
Yes
Manual
Yes
Logistics data
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
19.5" (496 mm)
Master (outer) case height
9.65" (245 mm)
Quantity per master (outer) case
4 pc(s)
Harmonized System (HS) code
85299097
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:04:41
Uk has collected 1 expert review for StarTech.com Desk Mount Monitor Arm for up to 34" (8 kg) VESA Compatible Displays - Articulating Pole Mount Single Monitor Arm - Ergonomic Height Adjustable Monitor Mount - Desk Clamp/Grommet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-03 10:04:41
The ARMPIVOTB pole-mounted monitor arm is constructed of heavy duty steel and it's simple to put together in under 10 minutes thanks to simple instructions and easy to follow diagrams!arm fully retractedc clamp mountc clamp attached to polepole threadgrom...
0%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)