location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMR1024X2 signage display mount 24" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMR1024X2 Dual Flat-Panel Rail Wall Mount for 10” to 24” TVs and Monitors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMR1024X2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202826 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:24:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMR1024X2 signage display mount 24" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits most flat-panel displays from 10 to 24 in.
  • - Designed for portrait or landscape mounting
  • - VESA mounts adjust independently along rail
  • - Durable steel construction
  • - Supports up to 18 lbs (8.2 kgs) per VESA mount
Guarantee: 5-year limited
Long product name Tripp Lite DMR1024X2 signage display mount 24" Silver :
The short editorial description of Tripp Lite DMR1024X2 signage display mount 24" Silver

Dual Flat-Panel Rail Wall Mount for 10” to 24” TVs and Monitors
More>>>
Tripp Lite DMR1024X2 signage display mount 24" Silver:
The official marketing text of Tripp Lite DMR1024X2 signage display mount 24" Silver as supplied by the manufacturer

The VESA-compliant DMR1024X2 Dual Flat-Panel Rail Wall Mount allows you to mount two flat-panel televisions, monitors or other displays on the wall in either portrait or landscape mode. Recommended for video walls, menu boards and other display applications in restaurants, bars, airports, hotels, offices and boardrooms, the low-profile mount fits most flat-panel displays from 10 to 24 inches.

Dual displays attach to VESA mounts that can slide closer or further apart along the rail for optimal viewing. The rail is concealed behind the displays for a sleek, professional appearance. Included cable guides attach to the rail to keep power cords out of the way.

Durable steel construction supports up to 18 lbs (8.2 kgs) per VESA mount. Mounting hardware is included. Conforms to VESA-compliant displays with either of the following mounting hole patterns: 75 x 75 mm and 100 x 100 mm.

Short summary description Tripp Lite DMR1024X2 signage display mount 24" Silver:
This short summary of the Tripp Lite DMR1024X2 signage display mount 24" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMR1024X2, 17.6 lbs (8 kg), 10", 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), -15 - 15°

Long summary description Tripp Lite DMR1024X2 signage display mount 24" Silver:
This is an auto-generated long summary of Tripp Lite DMR1024X2 signage display mount 24" Silver based on the first three specs of the first five spec groups.

Tripp Lite DMR1024X2. Maximum weight capacity: 17.6 lbs (8 kg), Minimum screen size: 10", Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -15 - 15°, Swivel angle: 20°. Product color: Silver

Mounting
Minimum screen size
10"
Maximum weight capacity *
17.6 lbs (8 kg)
Maximum screen size *
24"
Mounting type *
Wall
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
2
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
20°
Angle of rotation
360°
Telescopic
Yes
Design
Product color *
Silver
Housing material
Steel
Weight & dimensions
Width
50" (1270 mm)
Depth
3.35" (85.1 mm)
Height
4.73" (120.1 mm)
Weight
5.07 lbs (2.3 kg)
Packaging data
Package width
51" (1294.9 mm)
Package depth
2.44" (62 mm)
Package height
5.04" (128 mm)
Package weight
6.48 lbs (2.94 kg)
Packaging content
Manual
Yes
Mounting kit
Yes
Screws included
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332202823
Harmonized System (HS) code
8302.50.0000
Master (outer) case width
8.27" (210.1 mm)
Master (outer) case length
51.6" (1309.9 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
40.3 lbs (18.3 kg)
Quantity per master (outer) case
6 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)