location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMCS3270XP signage display mount 70" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMCS3270XP Rolling TV/Monitor Cart - for Flat/Curved 32” to 70” TVs and Monitors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMCS3270XP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203328 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 12:48:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMCS3270XP signage display mount 70" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fits most flat or curved panel displays from 32 to 70 in.
  • - Designed for portrait or landscape mounting
  • - Height adjusts from 47 to 81.5 in.
  • - Locking 3 in. swivel casters for easy movement
  • - Supports up to 150 lbs (68 kgs) Laptop shelf holds up to 11 lbs (4.9 kgs)
Guarantee: 5-year limited
Long product name Tripp Lite DMCS3270XP signage display mount 70" Black, Silver :
The short editorial description of Tripp Lite DMCS3270XP signage display mount 70" Black, Silver

Rolling TV/Monitor Cart - for Flat/Curved 32” to 70” TVs and Monitors
More>>>
Tripp Lite DMCS3270XP signage display mount 70" Black, Silver:
The official marketing text of Tripp Lite DMCS3270XP signage display mount 70" Black, Silver as supplied by the manufacturer

The DMCS3270XP Mobile TV Cart allows you to mount a flat- or curved-panel television, monitor or other display and move it from room to room for best viewing or against a wall out of the way when not in use. Recommended for classrooms, lecture halls, offices, auditoriums and conference rooms, the height-adjustable mobile stand fits most displays from 32 to 70 inches.

You can adjust this heavy-duty rolling TV stand's height from 47 to 81.5 inches. You can also rotate the display for viewing in portrait or landscape modes. Roll the unit with little effort to the proper viewing location and angle on sturdy three-inch swivel casters that move smoothly through doorways and over thresholds. All four casters lock to keep the stand securely in position.

A shelf mounted above the display holds projectors, webcams and laptops. A lower shelf supports up to 11 lbs (4.9 kgs) and holds other audio/video components, such as a Blu-ray player. Durable aluminum and steel construction supports up to 150 lbs (68 kgs). The adapter brackets can be adjusted to conform to VESA-compliant displays with any of the following mounting hole patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300, 400 x 400, 500 x 200, 500 x 300, 500 x 400, 600 x 300 and 600 x 400

Short summary description Tripp Lite DMCS3270XP signage display mount 70" Black, Silver:
This short summary of the Tripp Lite DMCS3270XP signage display mount 70" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMCS3270XP, 149.9 lbs (68 kg), 32", 70", 7.87 x 7.87" (200 x 200 mm), 23.6 x 15.7" (600 x 400 mm), 47 - 81.5" (1193.8 - 2070.1 mm)

Long summary description Tripp Lite DMCS3270XP signage display mount 70" Black, Silver:
This is an auto-generated long summary of Tripp Lite DMCS3270XP signage display mount 70" Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite DMCS3270XP. Maximum weight capacity: 149.9 lbs (68 kg), Minimum screen size: 32", Maximum screen size: 70", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 23.6 x 15.7" (600 x 400 mm). Height adjustment range: 47 - 81.5" (1193.8 - 2070.1 mm). Product color: Black, Silver

Mounting
Minimum screen size
32"
Maximum weight capacity *
149.9 lbs (68 kg)
Maximum screen size *
70"
Mounting type *
Floor
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
23.6 x 15.7" (600 x 400 mm)
Panel mounting interface
200 x 200, 300 x 300, 400 x 200, 400 x 400, 600 x 400
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
47 - 81.5" (1193.8 - 2070.1 mm)
Included number of shelves
1
Cable management
No
Design
Type
Portable flat panel floor stand
Product color *
Black, Silver
Housing material
Aluminum, Steel
Weight & dimensions
Width
32.6" (828 mm)
Weight & dimensions
Depth
27.6" (701 mm)
Height
81.5" (2070.1 mm)
Weight
46.3 lbs (21 kg)
Packaging data
Package width
20.9" (530.1 mm)
Package depth
44.7" (1135.9 mm)
Package height
9.65" (245.1 mm)
Package weight
59.1 lbs (26.8 kg)
Other features
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332203325
Harmonized System (HS) code
85299097
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
46.1" (1169.9 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case weight
58.6 lbs (26.6 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite DMCS3770SG75W signage display mount 70" White Tripp Lite DMCS3770SG75W signage display mount 70" White
(show image)
DMCS3770SG75W DMCS3770SG75W Premier Rolling TV Cart for 37” to 70” Displays, Frosted Glass Base and Shelf, Locking Casters, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS3255SG62W signage display mount 55" White Tripp Lite DMCS3255SG62W signage display mount 55" White
(show image)
DMCS3255SG62W DMCS3255SG62W Premier Rolling TV Cart for 32” to 55” Displays, Frosted Glass Base and Shelf, Locking Casters, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS3770SG75 signage display mount 70" Black, Silver Tripp Lite DMCS3770SG75 signage display mount 70" Black, Silver
(show image)
DMCS3770SG75 DMCS3770SG75 Premier Rolling TV Cart for 37” to 70” Displays, Black Glass Base and Shelf, Locking Casters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS3255SG62 signage display mount 55" Black, Silver Tripp Lite DMCS3255SG62 signage display mount 55" Black, Silver
(show image)
DMCS3255SG62 DMCS3255SG62 Premier Rolling TV Cart for 32” to 55” Displays, Black Glass Base and Shelf, Locking Casters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS3770AMUL signage display mount 70" Black Tripp Lite DMCS3770AMUL signage display mount 70" Black
(show image)
DMCS3770AMUL DMCS3770AMUL Safe-IT Heavy-Duty Rolling Cart for 37" to 70" Displays, UL Certified, Antimicrobial Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS70120AMUL signage display mount 120" Black Tripp Lite DMCS70120AMUL signage display mount 120" Black
(show image)
DMCS70120AMUL DMCS70120AMUL Safe-IT Heavy-Duty Rolling Cart for 70" to 120" Displays, UL Certified, Antimicrobial Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMC1342S signage display mount 42" Black Tripp Lite DMC1342S signage display mount 42" Black
(show image)
DMC1342S DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS60100XX signage display mount 100" Black, Silver Tripp Lite DMCS60100XX signage display mount 100" Black, Silver
(show image)
DMCS60100XX DMCS60100XX Heavy-Duty Rolling TV Stand, Height Adjustable, 60" - 100" Screens 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMCS3770L signage display mount 70" Black Tripp Lite DMCS3770L signage display mount 70" Black
(show image)
DMCS3770L DMCS3770L Rolling TV/Monitor Cart - for 37” to 70” TVs and Monitors - Classic Edition 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)