location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HW-M450 audio amplifier 2.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW-M450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW-M450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088679785
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2021 18:22:02
The date of the most recent change of the data-sheet in Icecat's system
Samsung HW-M450 user manual (27.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HW-M450 audio amplifier 2.1 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.1 channels
  • - Bluetooth 2.1+EDR
  • - Black
More>>>
Short summary description Samsung HW-M450 audio amplifier 2.1 channels Black:
This short summary of the Samsung HW-M450 audio amplifier 2.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HW-M450, 2.1 channels, DTS, Dolby Digital, 320 W, 40 - 20000 Hz, 27 W, 0.5 W

Long summary description Samsung HW-M450 audio amplifier 2.1 channels Black:
This is an auto-generated long summary of Samsung HW-M450 audio amplifier 2.1 channels Black based on the first three specs of the first five spec groups.

Samsung HW-M450. Audio output channels: 2.1 channels, Audio decoders: DTS, Dolby Digital, RMS rated power: 320 W. Power consumption (typical): 27 W, Power consumption (standby): 0.5 W. Width: 35.8" (908.5 mm), Depth: 2.78" (70.5 mm), Height: 2.11" (53.5 mm). Certification: Energy Star. Package width: 38.4" (975 mm), Package depth: 10.2" (259 mm), Package height: 22" (560 mm)

Audio
Audio output channels *
2.1 channels
Audio decoders
DTS, Dolby Digital
RMS rated power
320 W
Frequency range
40 - 20000 Hz
Ports & interfaces
Digital audio optical in
1
Technical details
Connectivity technology *
Wireless
Product color
Black
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cables included
Optical, USB
Power
Power consumption (typical)
27 W
Power consumption (standby)
0.5 W
Weight & dimensions
Width
35.8" (908.5 mm)
Depth
2.78" (70.5 mm)
Height
2.11" (53.5 mm)
Certificates
Certification
Energy Star
Packaging data
Package width
38.4" (975 mm)
Package depth
10.2" (259 mm)
Package height
22" (560 mm)
Package weight
25.4 lbs (11.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 05:44:42
Uk has collected 2 expert reviews for Samsung HW-M450 audio amplifier 2.1 channels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-11-01 05:44:42
Soundbars can be bulky and expensive, but the Samsung HW-M450 provides decent sound in a compact and affordable package. Here's our Samsung M450 review. While some soundbars, like the Sonos Playbase, will set you back a cool £699/$699 – as much as some...
Bottom line For those not looking to spend too much on a soundbar, the Samsung M450 is a great value option.This compact and stylish soundbar is available with a bit of change from £200. It comes with a wireless subwoofer and a nice remote control.Importantly, it pro...
80%