location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-4725DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF74404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946630755
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Yellow, Magenta
  • - A4 34 ppm
  • - Color copying Color scanning Color faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - 20.1 lbs (9.1 kg)
Guarantee: 12 months Carry-in
Long product name Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Print, Scan, Copy, Fax, A4, PrecisionCore, DURABrite Ultra, 33.6 kbit/s, USB, Wi-Fi, NFC, RJ-45, 240 V, 425‎ x 378 x 249 mm
More>>>
Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

This compact, affordable 4-in-1 packs in plenty of features. It’s designed for business with fast print speeds of 20ppm in both black and colour, a high capacity paper tray, ADF and PrecisonCore technology. It’s easy to use too with NFC, Wi-Fi, Wi-Fi Direct and Epson’s free mobile printing apps. And with high-yield XL inks you can print up to 2,600 pages in black.

Compact yet mighty

The stylish, streamlined and compact WF-4725DWF features a 6.8cm touchscreen.

Business features that matter

Rely on the WF-4725DWF for top quality, laser-like prints thanks to Epson’s PrecisionCore printhead technology. Everyday tasks are easy with its 35 page automatic document feeder and 250 sheet paper tray. Share and organise documents with Scan-to: Email, Cloud, FTP and Network options, and create searchable PDFs from scanned documents with the included software.

Speed up operations

Ensure your business runs smoothly with swift print speeds of 20ppm in both black and colour, and fast double-sided printing.

Low running costs

Achieve professional looking documents that are water, smudge and highlighter resistant, with Epson's DURABrite Ultra Ink. Offering great value, the inks are supplied individually, so you only ever have to replace the colour used. Plus, with XL cartridges you can print up to 2,600 black and 1,900 colour pages.

Desk-free printing

Print from anywhere in the office with Wi-Fi connectivity or use Wi-Fi Direct to print from compatible wireless devices without a Wi-Fi network. You can also print via NFC with a simple tap of a compatible Android device on the printer. And there's Epson's free mobile printing apps and solutions including Email print, which allows you to send items to print from almost anywhere in the world.

Short summary description Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4725DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-4725DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4725DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) color
20 ipm
Print speed (ISO/IEC 24734) black
20 ppm
Print speed (ISO/IEC 24734) colour
20 ppm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) color
12 ipm
Duplex print speed (ISO/IEC 24734, A4) black
12 ppm
Duplex print speed (ISO/IEC 24734, A4) color
12 ppm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Scan speed (color)
5 ppm
Scan speed (black)
10 ppm
Image formats supported
BMP, JPEG, TIFF, PNG
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Speed dialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
25000 pages per month
Printing colors *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total output capacity *
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Network printing methods
IPP, LPD, Port 9100, WSD
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
No
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
15 W
Power consumption (ready)
6.1 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
14.9" (378 mm)
Height
9.8" (249 mm)
Weight
20.1 lbs (9.1 kg)
Packaging data
Package width
17.2" (438 mm)
Package depth
18.8" (478 mm)
Package height
12.4" (314 mm)
Package weight
24.5 lbs (11.1 kg)
Quantity per pack
1 pc(s)
Packaging content
Cables included
AC
Drivers included
Yes
Warranty card
Yes
Bundled software
Presto! Page Manager 9
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
80.3" (2.04 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
80.3" (2.04 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Ink drop
3.8
Print head nozzles
800 nozzles black, 800 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)