ATEN logo

ATEN CN8000A KVM switch Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51652
Info modified on:
10 Aug 2024, 11:44:16
End of life date:
01 Aug 2021
Bullet Points ATEN CN8000A KVM switch Black:
  • - Hardware
  • - Provides over-IP capability to KVM switches that do not have built in over-IP functionality *
  • - Supports PS/2,USB, Sun Legacy (13W3)** and serial (RS-232) connectivity
  • - Local console provides PS/2, USB keyboard and mouse support
  • - Supports multiplatform server environments: Windows, Mac, Sun, Linux and VT100 based serial devices
  • - Virtual Media Support
  • - High video resolution – up to 1920 x 1200 @ 60 Hz- 24 bit color depth for the local console; up to 1920 x 1200 @ 60 Hz with 24 bit color depth for remote sessions
  • - Enhanced fps (frames per second) throughput for crisp responsive video display
Long product name ATEN CN8000A KVM switch Black:

1-Local/Remote Share AccessSingle Port VGA KVM over IP Switch

ATEN CN8000A KVM switch Black:

The new generation ATEN CN8000A features superior video quality with HD resolutions up to 1920 x 1200, LUC (Laptop USB Console) for easier KVM access, user-friendly local console OSD and virtual media function without additional cable.


 ENQUIRE A TEST NOW!

The CN8000A Single Port KVM over IP provides access control through “over-IP” for conventional KVM switches that do not have built in over-IP functionality. It allows system operators to monitor and access computers from remote locations using standard Web browsers or Windows and Java based application programs. The CN8000A connects to the Intranet either LAN or WAN simply by using an industry standard Cat 5e/6 cable, and is connected to a local KVM switch or server via a custom KVM cable.


The ATEN CN8000A uses the standard TCP/IP protocols for communications, it allows the connected server or KVM switch to be accessed from any computer over the internet – whether that computer is located down the hall, in other areas of the country or branch offices in other parts of the world.

The CN8000A expands on previous models by providing a dedicated RS-232 port for modem access or serial console management, a PON port to connect a ATEN PDU device and USB 2.0 virtual media capability.

A Windows Client and a Java Client are available for remote access. They allow IP connection and login from anywhere over the internet. In addition, ATEN also provides an iOS APP - PadClient, whose intuitive interface makes it easy to connect to the KVM over IP switch and control computers direct from your iPad. Please visit the PadClient webpage for more information.

To meet advanced security requirements, the CN8000A’s Virtual Media function allows a Smart Card / CAC reader on a user’s local system to be mapped to a remote server. The CN8000A provides a fast, reliable and a cost effective way to remotely access and manage widely distributed multiple computer installations.

Short summary description ATEN CN8000A KVM switch Black:

ATEN CN8000A, Ethernet LAN, Black

Long summary description ATEN CN8000A KVM switch Black:

ATEN CN8000A. Video port type: VGA, Console ports: USB B, USB connector type: Mini-USB B. Product color: Black. Compliance certificates: RoHS. Width: 3.2" (81.4 mm), Depth: 7.87" (200 mm), Height: 0.984" (25 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.