location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Navigon Check ‘Navigon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B09021106
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Navigon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Navigon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 3.5"
  • - Outdoor (hiking, trekking) Auto
  • - Touchscreen
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g) :
The short editorial description of Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g)

NAVIGON 1400
More>>>
Short summary description Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g):
This short summary of the Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Navigon 1400, 3.5", 4:3, SiRFatlasIV, 500 MHz, Windows CE, Fixed

Long summary description Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g):
This is an auto-generated long summary of Navigon 1400 navigator Fixed 3.5" Touchscreen 4.52 oz (128 g) based on the first three specs of the first five spec groups.

Navigon 1400. Display diagonal: 3.5", Native aspect ratio: 4:3. Processor model: SiRFatlasIV, Processor frequency: 500 MHz, Operating system installed: Windows CE. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh. Weight: 4.52 oz (128 g), Width: 3.8" (96.5 mm), Depth: 0.571" (14.5 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 03:05:42
Uk has collected 3 expert reviews for Navigon 1400 navigator Fixed 8.89 cm (3.5") Touchscreen 128 g and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 02:20:37
The Navigon 1400 is an entry-level GPS unit with a handy pedestrian mode. It's one of the smallest and lightest GPS units we've reviewed and it offers excellent value for money.The Navigon 1400 lacks the glossy plastic and chrome edging of more expensive models, but its matte black case feels reasonably well constructed.The smaller size of the Navigon 1400 means it comes with a different window mount to other models. Unfortunately, it is large and bulky, and requires minor assembly when firs...
Good Compact and stylish design, fast rerouting times, MyRoutes, pedestrian mode, Last Mile feature...
Bad UI lacks polish of competitors, below average display, keyboard can’t be changed from ABC layout, chunky window mount...
Bottom line The Navigon 1400 is one of the smallest and lightest GPS units on the market; it’s ideal for being slipped into a pocket and used in pedestrian mode. The overall navigational experience suffers due to a small screen, but at this price the Navigon 14...
70%
tweaktown.com
Updated:
2016-12-29 21:33:10
Recently we had a look at the NAVIGON 6300 GPS unit with its 4.3" screen. Today we'll be looking at another unit from NAVIGON, but this one sits a little further down the ladder and while that means the price is cheaper, it also means it's not packing qui...
Bottom line Recently we had a look at the NAVIGON 6300 GPS unit with its 4.3" screen. Today we'll be looking at another unit from NAVIGON, but this one sits a little further down the ladder and while that means the price is cheaper, it also means it's not packin...
95%