location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 15V, 6A, 90W, 3-pin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA2521E-2AC3 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input frequency: 50/60 Hz Output voltage: 15 V
  • - Purpose: Laptop
  • - Black
Guarantee: 1 year
Long product name Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black :
The short editorial description of Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black

AC Adapter 15V, 6A, 90W, 3-pin, 520g, black
More>>>
Short summary description Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black:
This short summary of the Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AC Adapter 15V, 6A, 90W, 3-pin, Laptop, Indoor, 50/60 Hz, 90 W, 15 V, 6 A

Long summary description Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black:
This is an auto-generated long summary of Toshiba AC Adapter 15V, 6A, 90W, 3-pin power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Toshiba AC Adapter 15V, 6A, 90W, 3-pin. Purpose: Laptop, Power supply type: Indoor, Input frequency: 50/60 Hz. AC adapter output current: 6 A. Product color: Black. Weight: 18.3 oz (520 g). Dimensions (WxDxH): 2.2 x 5.83 x 1.26" (56 x 148 x 32 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts 90W 15V 6A power adapter/inverter Indoor Black
(show image)
MBA1138RS 90W 15V 6A 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1138 power adapter/inverter Indoor 90 W Black
(show image)
MBA1138 MBA1138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)