Olympus logo

Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29971
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black:

Digital Foto E500 body

Short summary description Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black:

Olympus Digital Foto E500 body, 8 MP, 3264 x 2448 pixels, 4/3", CCD, 15.3 oz (435 g), Black

Long summary description Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black:

Olympus Digital Foto E500 body. Megapixel: 8 MP, Image sensor size: 4/3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Display diagonal: 2.5". PictBridge. Weight: 15.3 oz (435 g). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.