location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 8735G-664G50MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PHF02.087
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T6600 2.2 GHz
  • - 18.4" WSXGA+ 1680 x 945 pixels 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB
  • - NVIDIA® GeForce® GT 240M
  • - 2.5 h
  • - Windows 7 Home Premium
Long product name Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium :
The short editorial description of Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium

Genuine Windows® 7 Home Premium , Intel® Core™2 Duo processor T6600 (2.2 GHz, 800 MHz FSB), 4GB Memory, 500 GB HDD, 18.4" HD+ Acer CineCrystal™ LCD, DVD-Super Multi DL drive, NVIDIA® GeForce® GT 240M (1G DDR3), Multi-in-1 card reader, Acer Nplify™802.11a/b/g/n, Acer Crystal Eye webcam
More>>>
Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:
The official marketing text of Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium as supplied by the manufacturer

The Aspire 8735G radiates class and shows off an exciting high-tech lifestyle. Enjoy movies through an innovative touch-sensitive interface and immerse yourself in explosive, action-packed games presented on an 18.4" Full HD widescreen display accompanied by superior 3rd Generation Dolby® Home Theater® audio. Additionally, fast wireless Internet connectivity assures a thrilling entertainment experience anytime, everywhere!

Fantastic entertainment
The Aspire 8735ZG boasts technology that satisfies even the most demanding cinematic craving. The optional Blu-ray Disc™ drive plays captivating HD content rendered by high-performance NVIDIA® graphics through all-digital HDMI™ connectivity. And the Dolby®-optimized surround sound system and True5.1-channel output produce ultra-clear audio for a brilliant multimedia experience. You can also watch your favorite shows via the optional TV-tuner and remote control, and adjust media settings with the Acer MediaTouch interface.

Excellent performance
Under its streamlined chassis, the Aspire 8735ZG houses an efficient processor, fast memory and up to more than 1 TB of storage space (with the optional second HDD), so you can create and enjoy graphics-rich content! What's more, you'll get additional file protection via the Acer Bio-Protection fingerprint solution option, and fast one-press backup using the Acer Backup key.

Broaden your horizons
Connect to the Internet with the latest wireless technology, and surf or download stuff to your heart's content! Join quality video chats with the Acer Crystal Eye webcam and built-in microphone. Also share files with family and friends via the 6-in-1 card reader and Bluetooth® option.

Short summary description Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:
This short summary of the Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 8735G-664G50MN, Intel® Core™2 Duo, 2.2 GHz, 18.4", 1680 x 945 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 18.4" WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 8735G-664G50MN. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Operating system installed: Windows 7 Home Premium. Weight: 9.04 lbs (4.1 kg)

Display
Display diagonal *
18.4"
Display resolution *
1680 x 945 pixels
HD type
WSXGA+
Native aspect ratio
16:9
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6600
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T6000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 240M
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Software
Bundled software
Acer Arcade Deluxe featuring Acer CinemaVision & Acer ClearVision technologies, Acer Backup Manager, Acer Bio-Protection, Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Acer Recovery Management, Adobe Reader, Adobe Flash Player, NTI Media Maker, Norton Online Backup
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGF5
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37255
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
17.3" (440.5 mm)
Depth
11.8" (298.5 mm)
Height (front)
1.58" (4.02 cm)
Height (rear)
1.74" (4.42 cm)
Weight *
9.04 lbs (4.1 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
Yes
Type
PC
Wake-on-Ring ready
Yes
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:41:07
Uk has collected 3 expert reviews for Acer Aspire 8735G-664G50MN Intel® Core™2 Duo T6600 46.7 cm (18.4") WSXGA+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 240M Windows 7 Home Premium and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-07-01 03:41:07
With an 18.4in screen, Acer's Aspire 8735G is one of the biggest desktop replacement laptops you can get for less than £800. The deep blue finish on its lid looks sleek, but the laptop's built like a tank, down the pitted gunmetal-grey finish on its in...
Bottom line This imposing laptop is more about entertainment than processor power, which makes the absence of a 1080p screen all the more telling...
60%
Country Distributor
United Kingdom 1 distributor(s)