location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Foto E500 double
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E500DOUBLE
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Black
  • - Image sensor size: 4/3"
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black :
The short editorial description of Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black

Digital Foto E500 double
More>>>
Short summary description Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black:
This short summary of the Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Digital Foto E500 double, 8 MP, 3264 x 2448 pixels, 4/3", CCD, 15.3 oz (435 g), Black

Long summary description Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Olympus Digital Foto E500 double 4/3" 8 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Olympus Digital Foto E500 double. Megapixel: 8 MP, Image sensor size: 4/3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Display diagonal: 2.5". PictBridge. Weight: 15.3 oz (435 g). Product color: Black

Brand Image Article code product Stock Price from
Olympus

Olympus Digital Foto E500 body 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500BODY Digital Foto E500 body 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E500 Kit 4/3" 8 MP CCD 3264 x 2448 pixels Black
(show image)
E500KIT Digital Foto E500 Kit 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
FERRARIDIGI Ferrari Digital Model 2004 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Ferrari Digital Model 2004 MJU 400 1/2.7" 3.2 MP CCD 2048 x 1536 pixels Red
(show image)
WMJU400FER Ferrari Digital Model 2004 MJU 400 0.00
(excl. VAT)
0 (incl. VAT)