location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax I50 digital foto 5.0 silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXI50ZIL
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 5x
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels :
The short editorial description of Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels

Digimax I50 digital foto 5.0 silver
More>>>
Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels:
The official marketing text of Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels as supplied by the manufacturer

The video mode records with an image rate of 30 frames per second, thanks to MPEG-4, which uses less storage on Secure Digital cards and MultiMedia Cards. The 1.7cm flat Samsung Digimax i50 MP3 features a 3x optical zoom (39-117 mm, equivalent of a 35mm camera) with a bright F3.5-4.5 lens, a 5 Megapixel CCD image sensor and on-board elec- tronics fully packed with functions. A this moment the amount of internal memory is not clear, but if it the same as the Digimax i5 we are talking about 50MB!
The Samsung Digimax i50 MP3 can not only take photographs with a resolution up to 2.592x1.944 pixels, but also features Samsung's new developed Safety Flash function, which protects the image from blurring and gives the photograph a natural lighting effect. With other digital cameras the inexperienced photographer mostly stands for a critical choice: he risks blurring, by using critical exposure times to create a natural lighting effect, or he doesn't; which will result in less natural lighting effects. The Safety Flash function combines blurring security and natural lighting effect thanks to a double exposure use. The Digimax i50 digital camera first "freezes" the picture with a fast shutter speed, and then captures the natural environment light with relatively slower exposure. When using the Safety Flash function, flash will not be used, this prevents the risk of red eyes.

Short summary description Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels:
This short summary of the Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax I50 digital foto 5.0 silver, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 4.41 oz (125 g), Silver

Long summary description Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels:
This is an auto-generated long summary of Samsung Digimax I50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Samsung Digimax I50 digital foto 5.0 silver. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Digital zoom: 5x, Focal length range: 6.6 - 19.8 mm. Display diagonal: 2.5". Internal memory: 48 MB. Weight: 4.41 oz (125 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Digital zoom *
5x
Focal length range
6.6 - 19.8 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Internal memory
48 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
USB 2.0
Camera
Playback zoom (max)
1.0~ 10.1
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
3.7V SLB-0737
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
4.41 oz (125 g)
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.2 ~ 10.3) Digimax Master, Digimax Reader
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium 700MHz
Camera CCD sensor
1/2.5
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
3.63 x 2.37 x 0.697" (92.3 x 60.2 x 17.7 mm)
Interface
USB 2.0
Minimum system requirements
Windows 98/98SE/2000/ME/XP PC Power Mac G3
Lens system
SHD
Built-in flash
Yes
Camera shutter speed
1 ~ 1/2000 s
Focal length (35mm film equivalent)
1.54 - 4.61" (39 - 117 mm)
Power source
DC 4.2V, 450mA/750mA (SAC-41)
Memory type
flash
Compatible operating systems
Windows 98/98SE/2000/ME/XP Power Mac G3
Minimum system requirements for Macintosh
Mac OS 9.2 ~ 10.3, 64MB RAM, 110MB, CD-ROM, USB, DivX
Brand Image Article code product Stock Price from
Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A55W digital foto 5.0 1/2.5" 5 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA55 DIGIMAX A55W digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver
(show image)
DIGIMAXA7 DIGIMAX-A7 digital foto 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver
(show image)
DIGIMAXA6 DIGIMAX A6 digital foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)