location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

X-Rite Target Window

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
X-Rite Check ‘X-Rite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Target Window
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
964-41-08
Category:
Components needed to build a printer.
Printer Kits Check ‘X-Rite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by X-Rite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:14:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name X-Rite Target Window :
The short editorial description of X-Rite Target Window

Target Window 8mm for 939 SpectroDensitometer
More>>>
Short summary description X-Rite Target Window:
This short summary of the X-Rite Target Window data-sheet is auto-generated and uses the product title and the first six key specs.

X-Rite Target Window, 10 - 32 °C, 5 - 35 °C, 30 - 85%, 30 - 85%, 0.141 oz (4 g)

Long summary description X-Rite Target Window:
This is an auto-generated long summary of X-Rite Target Window based on the first three specs of the first five spec groups.

X-Rite Target Window. Weight: 0.141 oz (4 g)