location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset E450 telephone DECT telephone Caller ID Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E450
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gigaset E450 telephone DECT telephone Caller ID Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Blue
  • - Maximum indoor range: 1968.5" (50 m) Maximum outdoor range: 11811" (300 m)
  • - Speakerphone 150 entries
  • - Caller ID
  • - Nickel-Metal Hydride (NiMH) Talk time: 12 h Standby time: 160 h
Long product name Gigaset E450 telephone DECT telephone Caller ID Blue :
The short editorial description of Gigaset E450 telephone DECT telephone Caller ID Blue

Gigaset E450
More>>>
Short summary description Gigaset E450 telephone DECT telephone Caller ID Blue:
This short summary of the Gigaset E450 telephone DECT telephone Caller ID Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset E450, DECT telephone, Speakerphone, 150 entries, Caller ID, Blue

Long summary description Gigaset E450 telephone DECT telephone Caller ID Blue:
This is an auto-generated long summary of Gigaset E450 telephone DECT telephone Caller ID Blue based on the first three specs of the first five spec groups.

Gigaset E450. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 150 entries. Caller ID. Product color: Blue

Brand Image Article code product Stock Price from
Gigaset

Gigaset E45 telephone DECT telephone Blue
(show image)
E45 E45 0.00
(excl. VAT)
0 (incl. VAT)