location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

X-Rite SP62 Spehre Based Spectrometer densitometer Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
X-Rite Check ‘X-Rite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP62 Spehre Based Spectrometer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP62
Category:
Device that measures the degree of darkness (the optical density) of a photographic or semitransparent material or of a reflecting surface.
Densitometers Check ‘X-Rite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by X-Rite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name X-Rite SP62 Spehre Based Spectrometer densitometer Gray :
The short editorial description of X-Rite SP62 Spehre Based Spectrometer densitometer Gray

SP62 Spehre Based Spectrometer
More>>>
Short summary description X-Rite SP62 Spehre Based Spectrometer densitometer Gray:
This short summary of the X-Rite SP62 Spehre Based Spectrometer densitometer Gray data-sheet is auto-generated and uses the product title and the first six key specs.

X-Rite SP62 Spehre Based Spectrometer, LCD, RS-232, 110 - 240V 50 - 60 Hz, Nickel-Metal Hydride (NiMH), 2.43 lbs (1.1 kg), 7.72" (196 mm)

Long summary description X-Rite SP62 Spehre Based Spectrometer densitometer Gray:
This is an auto-generated long summary of X-Rite SP62 Spehre Based Spectrometer densitometer Gray based on the first three specs of the first five spec groups.

X-Rite SP62 Spehre Based Spectrometer. Display: LCD. Interface: RS-232. Power requirements: 110 - 240V 50 - 60 Hz, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 2.43 lbs (1.1 kg), Width: 7.72" (196 mm), Depth: 3.31" (84 mm). Product color: Gray