location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sirius Home Sara LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sirius Home Check ‘Sirius Home’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sara
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707310600214
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sirius Home: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 11:44:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sirius Home Sara LED :
The short editorial description of Sirius Home Sara LED

LED, 20 cm x Ø 10 cm, 0.57 kg, 3 x AA, Grey
More>>>
Short summary description Sirius Home Sara LED:
This short summary of the Sirius Home Sara LED data-sheet is auto-generated and uses the product title and the first six key specs.

Sirius Home Sara, Gray, Living room, Classical, 1 bulb(s), LED, Non-changeable bulb(s)

Long summary description Sirius Home Sara LED:
This is an auto-generated long summary of Sirius Home Sara LED based on the first three specs of the first five spec groups.

Sirius Home Sara. Product color: Gray, Suitable location: Living room, Lighting style: Classical. Number of bulbs: 1 bulb(s), Bulb type: LED, Fitting/cap type: Non-changeable bulb(s). Power source type: Battery, Battery type: AA. Height: 7.87" (200 mm), Weight: 20.1 oz (570 g), Diameter: 3.94" (10 cm). Quantity per pack: 1 pc(s), Package type: Box