Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Academic
- - Language version: English
- - 25 license(s)
- - Minimum storage drive space: 4 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s)
:
Windows Server 2003 R2 Enterprise Edition x64, EN, 25 clients, Academic license
The short editorial description of Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s)
Windows Server 2003 R2 Enterprise Edition x64, EN, 25 clients, Academic license
More>>>
Short summary description Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s):
This short summary of the Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2003 R2 Enterprise Edition x64, English, Academic, 25 license(s), 4 GB, 0.5 GB, PC
Long summary description Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s):
This is an auto-generated long summary of Microsoft Windows Server 2003 R2 Enterprise Edition x64 Academic 25 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Server 2003 R2 Enterprise Edition x64. Language version: English, License type: Academic, License quantity: 25 license(s). Minimum storage drive space: 4 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: Intel 64-bit Xeon, 64-bit Pentium, AMD Opteron, AMD Athlon 64