location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.T7767.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6.36 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver :
The short editorial description of BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver

Digital Camera DC X600
More>>>
BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver:
The official marketing text of BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver as supplied by the manufacturer

Stylish and portable
Apart from offering quality image performance and versatile functions, the stylish and exquisite design of BenQ DC X600 makes it an ideal accessory while on the go. The BenQ DC X600 is the world’s smallest 6 mega pixels digital camera with an ultra-thin thickness of 1.9 cm.

All the features you could ever wish for
Equipped with Pentax’s Super-Multi Coating (SMC) lens, the BenQ DC X600 is able to deliver true-to-life, crisp photos with pristine clarity and superb contrast. The featured 2.5” high resolution LTPS LCD screen and VGA movie recording at 30fps with AVI (MPEG-4) format ensures comfortable viewing and super smooth movie clips. The BenQ X600 additionally offers a smart photo-editing function including trimming, resizing, rotation, colour filter, movie editing, which can be done via a touch of a few bottoms instead of a computer.

Short summary description BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver:
This short summary of the BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ X600, 6.36 MP, 1/2.5", CCD, 3x, 4.59 oz (130 g), Silver

Long summary description BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver:
This is an auto-generated long summary of BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver based on the first three specs of the first five spec groups.

BenQ X600. Camera type: Compact camera, Megapixel: 6.36 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 23 MB. Weight: 4.59 oz (130 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
6.36 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,1600 x 1200,2048 x 1536,2304 x 1728,2560 x 1920,2816 x 2112
Lens system
Optical zoom *
3x
Digital zoom *
4x
Exposure
ISO sensitivity
100, 200, 400, 800, Auto
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
23 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
2.5"
Display
Display resolution (numeric)
232000 pixels
Ports & interfaces
I/O ports
USB
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
Li-Ion
Weight & dimensions
Width
3.37" (85.5 mm)
Depth
0.748" (19 mm)
Height
2.11" (53.5 mm)
Weight
4.59 oz (130 g)
Other features
Video capability
Yes
Interface
USB 2.0
Data compression
JPEG
Lens system
F=6.2~18.6mm
Built-in flash
Yes
Camera shutter speed
1/2000 ~ 4 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:20:52
Uk has collected 7 expert reviews for BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Photoradar.com
Updated:
2011-09-25 20:20:52
Manufacturers have made huge strides over the last year in the 'slimline' sector of the market and, on the face of it, the BenQ X600 is yet another tiny miracle of photographic science, but it's hardly unique.Not only does it bear a suspiciously striki...
Bottom line Manufacturers have made huge strides over the last year in the 'slimline' sector of the market and, on the face of it, the BenQ X600 is yet another tiny miracle of photographic science, but it's hardly unique.Not only does it bear a suspiciously striki...
60%
gadgetspeak.com
Updated:
2011-09-25 20:20:52
Published in...
80%
pcadvisor.co.uk
Updated:
2011-09-25 20:20:52
With the styling of most compact cameras being so similar these days, its not unusual to experience a feeling of déjà vu. In the case of the BenQ DC X600, though, we can confirm that our paths have indeed crossed before – although back then, it was...
Bottom line The BenQ DC X600 may be little more than a rebadged Pentax Optio S6, but thats not necessarily a criticism. Its built on solid foundations, and is worthy of a place on shopping shortlists. Michael Haynes Lowest online price: £N/A...
80%
techradar.com
Updated:
2011-09-25 20:20:52
Theres a lot to be said for cameras that can fit in your pocket, with enough space left over for a wallet and a set of car keys. Manufacturers have made huge strides over the last year in the slimline sector of the market and, on the face of it, the...
Good Build quality is good...
Bad Nothing special here...
Bottom line Theres a lot to be said for cameras that can fit in your pocket, with enough space left over for a wallet and a set of car keys. Manufacturers have made huge strides over the last year in the slimline sector of the market and, on the face of it, the...
60%
trustedreviews.com
Updated:
2011-09-25 20:20:52
If anyone thinks this camera looks a little bit familiar, then they win ten points for keen observation, although minus several million for being an obsessive camera nerd. That's my job, so you can just go and find your own gig. However you'd be quite cor...
90%
Brand Image Article code product Stock Price from
BenQ DC E63+ 6 MP CCD Silver BenQ DC E63+ 6 MP CCD Silver
(show image)
9H.T8267.90E DC E63+ 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels
(show image)
98.T6467.90E Digital Camera DC C500 black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver
(show image)
9J.T3567.90E E520 5Mpix 3x 2.5" LCD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)